location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gastroback Design Mixer Advanced 1.5 L Tabletop blender 1000 W Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gastroback Check ‘Gastroback’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Design
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Design Mixer Advanced
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016432410009
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Gastroback’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gastroback: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:50:00
The date of the most recent change of this product data-sheet in Icecat.
Gastroback 41000 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Gastroback Design Mixer Advanced 1.5 L Tabletop blender 1000 W Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Uses: crushing ice, fruit and fitness drinks, milk shakes, smoothies, cocktails, soups, salsa sauces and babyfood
  • - 1.5 litre heat and cold resistant glass jug - unique revolutionary design and Kinetix blades for perfectly blended results
  • - Heavy duty 1.000 watt electronic motor with 5 speed levels and pulse function
  • - Illuminated sensor buttons
  • - Lid with ring pull - ensures the lid is easy to remove yet sealed tight during operation
  • - Easy to clean
Long product name Gastroback Design Mixer Advanced 1.5 L Tabletop blender 1000 W Stainless steel :
The long product name of Gastroback Design Mixer Advanced 1.5 L Tabletop blender 1000 W Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000 W, 230 - 240 V / 50 Hz, 4220 - 10150 RPM, 165 x 204 x 425 mm, 5 kg
More>>>
Gastroback Design Mixer Advanced 1.5 L Tabletop blender 1000 W Stainless steel:
The official description of Gastroback Design Mixer Advanced 1.5 L Tabletop blender 1000 W Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Design Mixer Advanced

Short summary description Gastroback Design Mixer Advanced 1.5 L Tabletop blender 1000 W Stainless steel:
This short summary of the Gastroback Design Mixer Advanced 1.5 L Tabletop blender 1000 W Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Gastroback Design Mixer Advanced, Tabletop blender, 1.5 L, Pulse function, Ice crushing, 1 m, 1000 W

Long summary description Gastroback Design Mixer Advanced 1.5 L Tabletop blender 1000 W Stainless steel:
This is an auto-generated long summary of Gastroback Design Mixer Advanced 1.5 L Tabletop blender 1000 W Stainless steel based on the first three specs of the first five spec groups.

Gastroback Design Mixer Advanced. Bowl capacity: 1.5 L, Rotational speed (min): 4220 RPM, Rotational speed (max): 10150 RPM. Type: Tabletop blender, Product colour: Stainless steel, Cord length: 1 m. Material jar(s): Glass. Power: 1000 W, Power source: AC, AC input voltage: 230 - 240 V. Width: 165 mm, Depth: 204 mm, Height: 425 mm

Performance
Bowl capacity *
1.5 L
Number of speeds *
5
Rotational speed (min)
4220 RPM
Rotational speed (max)
10150 RPM
Control type
Buttons
Pulse function *
Yes
Ice crushing *
Yes
Design
Type *
Tabletop blender
Product colour *
Stainless steel
Cord length
1 m
Easy to clean
Yes
Material
Material jar(s)
Glass
Power
Power *
1000 W
Power source *
AC
AC input voltage
230 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Width
165 mm
Depth
204 mm
Height
425 mm
Weight
5 kg
Technical details
Compliance certificates
CE