location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta 1x 1.55V V 76 PX Single-use battery SR44 Silver-Oxide (S)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1x 1.55V V 76 PX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04075 101 401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008496274062 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 09:53:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Varta 1x 1.55V V 76 PX Single-use battery SR44 Silver-Oxide (S)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SR44 Single-use battery
  • - Silver-Oxide (S)
  • - 1.55 V
  • - 1 pc(s)
Long product name Varta 1x 1.55V V 76 PX Single-use battery SR44 Silver-Oxide (S) :
The long product name of Varta 1x 1.55V V 76 PX Single-use battery SR44 Silver-Oxide (S). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1x 1.55V V 76 PX Silver battery
More>>>
Varta 1x 1.55V V 76 PX Single-use battery SR44 Silver-Oxide (S):
The official description of Varta 1x 1.55V V 76 PX Single-use battery SR44 Silver-Oxide (S) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The complete range, consisting of lithium, silver and Alkaline-manganese cells.
- Useable in numerous electronic devices, such as car keys, calculators, cameras and remote controls.

Short summary description Varta 1x 1.55V V 76 PX Single-use battery SR44 Silver-Oxide (S):
This short summary of the Varta 1x 1.55V V 76 PX Single-use battery SR44 Silver-Oxide (S) data-sheet is auto-generated and uses the product title and the first six key specs.

Varta 1x 1.55V V 76 PX, Single-use battery, SR44, Silver-Oxide (S), 1.55 V, 1 pc(s), Silver

Long summary description Varta 1x 1.55V V 76 PX Single-use battery SR44 Silver-Oxide (S):
This is an auto-generated long summary of Varta 1x 1.55V V 76 PX Single-use battery SR44 Silver-Oxide (S) based on the first three specs of the first five spec groups.

Varta 1x 1.55V V 76 PX. Battery type: Single-use battery, Battery size(s): SR44, Battery technology: Silver-Oxide (S). Height: 5.4 mm, Diameter: 1.16 cm. Battery form factor: Button/coin, Type: V 76 PX

Battery
Battery type *
Single-use battery
Battery size(s) *
SR44
Battery technology *
Silver-Oxide (S)
Battery voltage *
1.55 V
Product colour
Silver
Number of batteries included *
1 pc(s)
Weight & dimensions
Height
5.4 mm
Diameter
1.16 cm
Other features
Battery form factor
Button/coin
Type
V 76 PX
Brand Image Product code Product Stock Price from
Varta CR 15 H270 Single-use battery CR2 Lithium Varta CR 15 H270 Single-use battery CR2 Lithium
(show image)
06206 301 402 CR 15 H270 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04906121418 Single-use battery AA Alkaline Varta 04906121418 Single-use battery AA Alkaline
(show image)
04906 121 418 04906121418 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00389101111 Single-use battery Silver-Oxide (S) Varta 00389101111 Single-use battery Silver-Oxide (S)
(show image)
V389 00389101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00337101111 Single-use battery Silver-Oxide (S) Varta 00337101111 Single-use battery Silver-Oxide (S)
(show image)
00337 101 111 00337101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00315101111 Single-use battery Silver-Oxide (S) Varta 00315101111 Single-use battery Silver-Oxide (S)
(show image)
V315 00315101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00381101111 Single-use battery Silver-Oxide (S) Varta 00381101111 Single-use battery Silver-Oxide (S)
(show image)
V381 00381101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00361101111 Single-use battery Silver-Oxide (S) Varta 00361101111 Single-use battery Silver-Oxide (S)
(show image)
00361 101 111 00361101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00396101111 Single-use battery Silver-Oxide (S) Varta 00396101111 Single-use battery Silver-Oxide (S)
(show image)
V396 00396101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta -V4034PX Varta -V4034PX
(show image)
04034 101 401 -V4034PX 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00373101111 Single-use battery Silver-Oxide (S) Varta 00373101111 Single-use battery Silver-Oxide (S)
(show image)
V373 00373101111 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)