location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio EXILIM EX-ZR200 1/2.3" Compact camera 16.1 MP CMOS 4608 x 3456 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EXILIM
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ZR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX-ZR200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-ZR200WEECB show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Casio’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Feb 2022 11:27:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Casio EXILIM EX-ZR200 1/2.3" Compact camera 16.1 MP CMOS 4608 x 3456 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 16.1 MP CMOS White
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 12.5x Digital zoom: 4x
  • - Face tracking
  • - Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 15 s ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion)
Long product name Casio EXILIM EX-ZR200 1/2.3" Compact camera 16.1 MP CMOS 4608 x 3456 pixels White :
The long product name of Casio EXILIM EX-ZR200 1/2.3" Compact camera 16.1 MP CMOS 4608 x 3456 pixels White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EX-ZR200, 16.1 MP, 1/2.3, CMOS, 52.2 MB, SD, SDHC, SDXC, 12.5/4x, USB, HDMI
More>>>
Short summary description Casio EXILIM EX-ZR200 1/2.3" Compact camera 16.1 MP CMOS 4608 x 3456 pixels White:
This short summary of the Casio EXILIM EX-ZR200 1/2.3" Compact camera 16.1 MP CMOS 4608 x 3456 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Casio EXILIM EX-ZR200, 16.1 MP, 4608 x 3456 pixels, CMOS, 12.5x, Full HD, White

Long summary description Casio EXILIM EX-ZR200 1/2.3" Compact camera 16.1 MP CMOS 4608 x 3456 pixels White:
This is an auto-generated long summary of Casio EXILIM EX-ZR200 1/2.3" Compact camera 16.1 MP CMOS 4608 x 3456 pixels White based on the first three specs of the first five spec groups.

Casio EXILIM EX-ZR200. Camera type: Compact camera, Megapixel (approx.): 16.1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 12.5x, Digital zoom: 4x, Focal length range: 4.24 - 53 mm. Fastest camera shutter speed: 1/2000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 52.2 MB. Weight: 165 g. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2013-08-11 16:31:53
Uk has collected 29 expert reviews for Casio EXILIM EX-ZR200 1/2.3" Compact camera 16.1 MP CMOS 4608 x 3456 pixels White and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
evogadget.com
Updated:
2013-08-11 16:31:52
Cameras haven't yet had their last word and the Exilim EX-ZR200 produced by Casio is making that clear by making sure that consumers keep faith in the existence of such devices. This point-and-shoot compact camera was first presented to the eager faces of...
Bottom line And with this we have reached the end of today's analysis. The Casio Exilim EX-ZR200 is a way better version than the EX-ZR100 it lends the design, control layout, menu and burst shooting functionality from. We found it was loads easy to use, comfortable...
0%
digitalversus.com
Updated:
2013-08-11 16:31:52
The mode selection dial has a BS setting for Casio's 'Best Shot' mode. This offers fast access to all kinds of pre-set automatic settings profiles for different situations.There's a whole load of pre-set scene modes available for the usual host of situ...
Good Good build quality, excellent battery life, Highspeed options (video and burst mode), Very responsive, Decent picture quality, especially at telephoto settings and in video mode, A, S, M modes...
Bad Lens could give more consistent sharpness at wideangle settings, Noise present at 800 ISO, Stereo effect barely audible, Limited aperture settings...
Bottom line The Casio Exilim ZR200 is a superzoom compact that's fun and generally pleasant to use. It's fast to start up and takes photos with good general performances. Picture quality is decent too, but we can't help thinking this camera is lacking some touch o...
80%