location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect 1.5m Cat5e UTP networking cable Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.5m Cat5e UTP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UTP5015Y
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965943861
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2021 11:50:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect 1.5m Cat5e UTP networking cable Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 m
  • - Cat5e
  • - Yellow
Long product name Microconnect 1.5m Cat5e UTP networking cable Yellow :
The long product name of Microconnect 1.5m Cat5e UTP networking cable Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT5e UTP, 1.5m, PVC, Yellow
More>>>
Short summary description Microconnect 1.5m Cat5e UTP networking cable Yellow:
This short summary of the Microconnect 1.5m Cat5e UTP networking cable Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect 1.5m Cat5e UTP, 1.5 m, Cat5e, Yellow

Long summary description Microconnect 1.5m Cat5e UTP networking cable Yellow:
This is an auto-generated long summary of Microconnect 1.5m Cat5e UTP networking cable Yellow based on the first three specs of the first five spec groups.

Microconnect 1.5m Cat5e UTP. Cable length: 1.5 m, Cable standard: Cat5e, Product colour: Yellow

Brand Image Product code Product Stock Price from
Microconnect

Microconnect UTP501Y networking cable Yellow 1 m Cat5e U/UTP (UTP)
(show image)
UTP501Y UTP501Y 0.00
(excl. VAT)
0 (incl. VAT)