location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RL1-1289-000CN printer roller Printer feeding roller 500 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RL1-1289-000CN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RL1-1289-000CN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045078538
Category:
Component in laser printers which is coated in toner particles which stick to the drum.
Printer Rollers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 10:20:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP RL1-1289-000CN printer roller Printer feeding roller 500 pages
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printer feeding roller
  • - 500 pages
  • - Print technology: Laser
  • - 1 pc(s)
  • - Grey, White
Long product name HP RL1-1289-000CN printer roller Printer feeding roller 500 pages :
The long product name of HP RL1-1289-000CN printer roller Printer feeding roller 500 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Paper pick-up roller - For the 1 x 500-sheet and 3 x 500-sheet paper input tray
More>>>
Short summary description HP RL1-1289-000CN printer roller Printer feeding roller 500 pages:
This short summary of the HP RL1-1289-000CN printer roller Printer feeding roller 500 pages data-sheet is auto-generated and uses the product title and the first six key specs.

HP RL1-1289-000CN, Printer feeding roller, 500 pages, Laser, Grey, White, HP COLOR LASER JET CP6015N PRINTER HP COLOR LASER JET CP6015X PRINTER HP Color LaserJet CM6030..., 1 pc(s)

Long summary description HP RL1-1289-000CN printer roller Printer feeding roller 500 pages:
This is an auto-generated long summary of HP RL1-1289-000CN printer roller Printer feeding roller 500 pages based on the first three specs of the first five spec groups.

HP RL1-1289-000CN. Type: Printer feeding roller, Page yield: 500 pages, Print technology: Laser. Quantity per pack: 1 pc(s)

Features
Type *
Printer feeding roller
Page yield
500 pages
Print technology
Laser
Product colour
Grey, White
Features
Compatibility
HP COLOR LASER JET CP6015N PRINTER HP COLOR LASER JET CP6015X PRINTER HP Color LaserJet CM6030 MFP HP Color LaserJet CM6030f MFP HP Color LaserJet CM6040 MFP HP Color LaserJet CM6040f MFP HP Color LaserJet CP6015n Printer HP Color LaserJet CP6015xh Printer HP Photosmart CL2000 Creative Printer LaserJet Enterprise M806dn Printer LaserJet Enterprise M806x+ Printer Paper Tray Stop Kit for CP6015 Printer
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)