location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP3500 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP3500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2170B002
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA iP3500 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of Canon PIXMA iP3500 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA IP3500, 4800x1200dpi, A4
More>>>
Canon PIXMA iP3500 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of Canon PIXMA iP3500 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This mid-range Photo Document Printer is all about value for money. Get quality prints at high speed plus the Single Ink system: only replace the empty ink tank, minimising both ink and money wastage.

- Print photos up to 4800x1200dpi, borderless 10x15cm in 47 sec.
- Print documents, mono and colour, up to 25/17ppm
- Print from PC & digital cameras
- 2 paper trays
- 4 Single Inks
- Photo editing software incl. Auto-Image Fix


Superior features, exceptional value


Photo printing
Enjoy photo lab quality prints with fine detail and smooth colour gradations, thanks to 2pl ink droplets and a high 4800x1200dpi* print resolution.

Print a 10x15cm borderless photo in approx. 47 seconds in Standard Mode. Print photos directly from your PictBridge-ready digital camera or camcorder.

Auto Image Fix automatically enhances your photos. Apply Red Eye Removal, face brightening and more with the image editing software.

ChromaLife100 delivers beautiful, long-lasting prints with longevity up to 100 years.

Document printing
Print documents perfectly at up to 25ppm in mono or 17ppm in colour. Whether homework, paperwork, weekend work or web pages, this printer handles it all.

Single Inks
All 4 Single Ink tanks can be replaced separately, minimising ink wastage and maximising savings. A smart LED light flashes to alert you when a colour is running low or needs replacement.

Efficiency
Two paper trays hold photo and plain paper. Quick-Start gets your PIXMA going fast, with instant use of functions. MP Navigator EX software makes every stage of operation easier.

Operating systems
Windows and Mac OS X compatible.

Short summary description Canon PIXMA iP3500 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the Canon PIXMA iP3500 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP3500, Colour, 4800 x 1200 DPI, 4, A4, 25 ppm

Long summary description Canon PIXMA iP3500 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP3500 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP3500. Colour, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm

Features
Colour *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Standard media sizes
10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm, 54 x 86mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Borderless printing media sizes
A4
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
USB 2.0 ports quantity
1
PictBridge
Yes
Direct printing
Yes
Performance
Sound power level (printing)
36.5 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
11 W
Power consumption (standby)
0.8 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows Vista / Windows XP SP1, SP2 / Windows 2000 Professional SP2, SP3, SP4 Mac OS X v.10.2.8 - v.10.4
Minimum processor
Pentium II 300 MHz/PowerPC G3
Minimum RAM
128 MB
Minimum storage drive space
400 MB
Minimum system requirements
SVGA 800x600 CD-ROM
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
436 mm
Depth
302 mm
Height
145 mm
Weight
4.9 kg
Other features
Network ready
No
Dimensions (WxDxH)
436 x 302 x 145 mm
Print technology
Inkjet
Power requirements
AC 100-240V, 50/60Hz
DVD/CD printing
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:20:31
Uk has collected 12 expert reviews for Canon PIXMA iP3500 inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 22:20:31
The Canon Pixma iP3500 inkjet printer offers impressive speed, very good output, and useful features for a low price. The Canon Pixma iP3500 inkjet printer is ambitious, squeezing a lot of printer functionality into an inexpensive package. While it...
Bottom line The Canon Pixma iP3500 hits the sweet spot among inkjet printers, offering a fair number of features and performance for the price. Its one of the better low-cost printers weve seen. Melissa Riofrio Lowest online price: ££57.99...
90%
expertreviews.co.uk
Updated:
2011-09-25 22:20:31
Middle of the road, but above average. Good for documents; photos could be better. Canons mid-range iP3500 has some useful extras, including a PictBridge port to print direct from compatible cameras and the ability to print onto printable CDs. But...
40%
goodgearguide.com.au
Updated:
2011-11-04 07:05:47
The Canon Pixma iP3500 inkjet printer is ambitious, squeezing a lot of printer functionality into an inexpensive package. While it falls short in some ways, its still a great value. The Pixma iP3500 printed quickly and competently. Plain-text pages ex...
Good Fast; low-priced; crisp, black text; has a second input tray...
Bad Crowded design, inscrutable buttons, flesh tones tend to be yellowish The Final Word One of the better budget inkjet printers, the Canon Pixma iP3500 hits the spot offering above average performance and a decent amount of features for a fair price.
Bottom line One of the better budget inkjet printers, the Canon Pixma iP3500 hits the spot offering above average performance and a decent amount of features for a fair price.
80%
techtree.com
Updated:
2011-09-25 22:20:31
Home users require affordable printers that are capable of printing text documents, some presentations, and occasionally, photographs. Im sure most of you would be delighted to be spared the trip to your local photo studio, and wouldnt it be great to...
Good Excellent print quality (both text and photo), fast speeds...
Bad Jagged edges in text, no memory card reader, a little pricey...
80%
ld2.ciol.com
Updated:
2011-09-25 22:20:31
The sleek looks of the new Ip 3500 is enhanced by its glossy black and silver color tone body, the straight blacks over curvy silver look cool and are certain to add some added attraction to the place where this printer is installed. The Ip 3500...
100%
pcworld.com_techhive.com
Updated:
2011-09-25 22:20:31
The iP3500 inkjet printer offers impressive speed, very good output, and useful features for a low price.
Good Fast; lowpriced; crisp, black text, Has a second input tray...
Bad Crowded design; inscrutable buttons, Fleshtones tend to be yellowish...
Bottom line The iP3500 inkjet printer offers impressive speed, very good output, and useful features for a low price.
83%