location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X5070 Inkjet A4 4800 x 1200 DPI 15 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X5070
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11N1000
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X5070 Inkjet A4 4800 x 1200 DPI 15 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 15 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Ethernet LAN
  • - 5.09 kg
Warranty: One Year Replace
Long product name Lexmark X5070 Inkjet A4 4800 x 1200 DPI 15 ppm :
The long product name of Lexmark X5070 Inkjet A4 4800 x 1200 DPI 15 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

inkjet AIO X5070 24PPM MFR
More>>>
Lexmark X5070 Inkjet A4 4800 x 1200 DPI 15 ppm:
The official description of Lexmark X5070 Inkjet A4 4800 x 1200 DPI 15 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All-In-One features integrated handset, easy scan and copy capability and PC-free fax.
Print:
- Print Fast! Up to 24 ppm black and 17 ppm color printing(2).
- Professional print quality text and graphics; up to 4800x1200 dpi on glossy photo paper.

Fax:
- Standalone black and color faxing with 33.6 Kpbs modem speed.
- Full feature fax with 99 speed dials, caller ID and automatic redial.
- Fax forward, broadcast and junk fax blocking (where applicable).

Copy:
- 1-Touch, PC-free copying (color or black).
- Reduction/enlargement capacity from 25% to 400%.
- Up to 16 cpm black and 12 cpm color (standalone copy mode)(3).
- 1-99 copies at a time.
- Borderless photo copying.

Scan:
- Up to 30 sheet capacity.
- 48-bit color scanning; 16-bit grayscale scanning.
- Optical Character Recognition (OCR) software allows you to easily scan hard copy text documents into soft copy format.
- Up to 600 x 1200 dpi optical resolution.

Photo Printing:
- Direct photo printing from PictBridge™ compatible digital cameras.
- Create brilliant photos with optional 6-color printing.
- Print borderless photos on popular sizes.
- Lexmark Productivity Studio software makes it easy to scan documents to PDF or editable format or use photo edit and project tools to enhance your pictures.

Cartridge Compatibility:
- Black: 28(1), 28A, 34 High Yield.
- Color: 29(1), 29A, 35 High Yield.
- Photo: 31.

Photo Paper Compatibility:
- Lexmark Premium Photo Paper and Lexmark Photo Paper.
- Buy Lexmark Genuine Ink and Paper for Best Results.

Short summary description Lexmark X5070 Inkjet A4 4800 x 1200 DPI 15 ppm:
This short summary of the Lexmark X5070 Inkjet A4 4800 x 1200 DPI 15 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X5070, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X5070 Inkjet A4 4800 x 1200 DPI 15 ppm:
This is an auto-generated long summary of Lexmark X5070 Inkjet A4 4800 x 1200 DPI 15 ppm based on the first three specs of the first five spec groups.

Lexmark X5070. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 3.5 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4