location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 2610 91 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0033501
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 2610 91 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - 128 x 128 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 970 mAh
Long product name Nokia 2610 91 g Grey :
The long product name of Nokia 2610 91 g Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2610 Grey
More>>>
Short summary description Nokia 2610 91 g Grey:
This short summary of the Nokia 2610 91 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 2610, Bar, 128 x 128 pixels, 970 mAh, Grey

Long summary description Nokia 2610 91 g Grey:
This is an auto-generated long summary of Nokia 2610 91 g Grey based on the first three specs of the first five spec groups.

Nokia 2610. Form factor: Bar. Display resolution: 128 x 128 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 970 mAh, Standby time (2G): 300 h. Weight: 91 g. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 19:49:01
Uk has collected 9 expert reviews for Nokia 2610 91 g Grey and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
brighthub.com
Updated:
2013-11-20 19:48:32
The Nokia 2610 was released back in 2006 and came in as a phone that was designed to maximize the potential of voice calls as well as optimize the use of text messaging. This phone therefore appealed to users who just wanted to get their messages and...
Bottom line The Nokia 2610 is an okay phone, not too bad yet nothing impressive either. This is a phone that will appeal to those with strict interests in making and receiving phone calls. If you are interested in internet and email usage or listening to mu...
40%
Howstuffworks.com
Updated:
2013-11-20 19:48:37
The Nokia 2610 Mobile Phone is a barebones candy bar device that offers reliable phone services with minimal distractions. Marketed as an inexpensive phone for people who want just that, the 2610 keeps functionality simple. On the top of the phone is a...
Good Inexpensive, simple design and functionality...
Bad Very few features...
Bottom line The Nokia 2610 Mobile Phone is a barebones candy bar device that offers reliable phone services with minimal distractions. Marketed as an inexpensive phone for people who want just that, the 2610 keeps functionality simple. On the top of the phone is...
80%
pcmag.com
Updated:
2013-11-20 19:48:42
In my view, a basic voice cell phone must satisfy three senses, those being hearing, sight, and touch. Unfortunately, the Nokia 2610 wins over only one of the three, making it a less-than-thrilling follow-up to the much-loved Nokia 6030...
Good Excellent battery life. Loud speakerphone.
Bad Very dim, difficult to read screen. Tight keypad.
Bottom line This basic Nokia phone sounds okay, but the screen and keypad both need work...
50%
tech-faq.com
Updated:
2013-11-20 19:48:53
The Nokia 2610 is an entry-level phone which is deemed as Nokias oldie-but-goodie simple, candy bar phone that is a good change from the design-centric handsets and basic phones which the phone company has been developing for the past few years. The...
Good Raised large keypad ,Candy bar-shaped ,Light weight...
Bad Seemingly cheap casing ,No dedicated clear or back button ,Small numbers on keypads ,Inaudible if speaking a bit far from the handset...
Bottom line the Nokia 2610 is a great phone for people who want a smart-looking and user-friendly phone with only the basic features that would allow them to make a call without ruining their budget. This phone has no other feature aside from all the basic and f...
0%