location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8121-0889 power cable Black 0.5 m C7 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8121-0889
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8121-0889
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2021 16:12:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 8121-0889 power cable Black 0.5 m C7 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.5 m
  • - Male
  • - C7 coupler Female
  • - Black
Long product name HP 8121-0889 power cable Black 0.5 m C7 coupler :
The long product name of HP 8121-0889 power cable Black 0.5 m C7 coupler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power cord (Black) - 2-wire, 18 AWG, 0.5m (1.6ft) long - Has straight (F) C7 receptacle (For 120V in North America, Opt. 953)
More>>>
Short summary description HP 8121-0889 power cable Black 0.5 m C7 coupler:
This short summary of the HP 8121-0889 power cable Black 0.5 m C7 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

HP 8121-0889, 0.5 m, C7 coupler, 120 V

Long summary description HP 8121-0889 power cable Black 0.5 m C7 coupler:
This is an auto-generated long summary of HP 8121-0889 power cable Black 0.5 m C7 coupler based on the first three specs of the first five spec groups.

HP 8121-0889. Cable length: 0.5 m, Connector 2: C7 coupler. Input voltage: 120 V

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Features
Cable length *
0.5 m
Connector 2 *
C7 coupler
Power
Input voltage
120 V
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)