HP logo

HP 250GB SATA 7200RPM internal hard drive Serial ATA

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103008
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP 250GB SATA 7200RPM internal hard drive Serial ATA:

250GB SATA 7200RPM

HP 250GB SATA 7200RPM internal hard drive Serial ATA:

- As part of its commitment to hardware, software, and solution innovation, HP is proud to introduce this breakthrough platform configuration stability to HP Workstation customers. HP Stable & Consistent Offerings are built on the foundation of a carefully chosen set of hardware and software designed and tested to work with all HP Workstation platforms through their end of life.
- 7200 rpm drives offer very good performance and the highest available capacities.

Short summary description HP 250GB SATA 7200RPM internal hard drive Serial ATA:

HP 250GB SATA 7200RPM, 250 GB, 7200 RPM, Serial ATA

Long summary description HP 250GB SATA 7200RPM internal hard drive Serial ATA:

HP 250GB SATA 7200RPM. HDD capacity: 250 GB, HDD speed: 7200 RPM, Interface: Serial ATA

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.