location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Virtuoso™ Signature

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Virtuoso™ Signature
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39544WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896395447 show
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Kensington Virtuoso™ Signature :
The long product name of Kensington Virtuoso™ Signature. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus & Pen 2-in-1 solution.
More>>>
Kensington Virtuoso™ Signature:
The official description of Kensington Virtuoso™ Signature as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Kensington Virtuoso™ Signature Stylus and Pen is an ultra-convenient 2-in-1 solution to create, annotate and capture your ideas wherever and whenever inspiration hits. The responsive touch tip of the stylus allows content to flow smoothly onto your tablet. With just a single twist, the Virtuoso easily transforms into a premium ballpoint pen.

- Stylus and pen for a convenient 2-in-1 solution
- Responsive, sensitive and durable touch tip
- Stylish and elegant design
- Easy twist action to reveal ballpoint pen
- Pen clips easily to shirt pocket or bag
- Replaceable black ink cartridge

Short summary description Kensington Virtuoso™ Signature:
This short summary of the Kensington Virtuoso™ Signature data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Virtuoso™ Signature, Black, Capacitive, Universal, Oval, 5 mm, 18 mm

Long summary description Kensington Virtuoso™ Signature:
This is an auto-generated long summary of Kensington Virtuoso™ Signature based on the first three specs of the first five spec groups.

Kensington Virtuoso™ Signature. Product colour: Black, Suitable for touchscreen type: Capacitive, Applicability: Universal. Width: 5 mm, Depth: 18 mm, Height: 133 mm. Quantity per pack: 1 pc(s)

Features
Suitable for touchscreen type
Capacitive
Product colour *
Black
Applicability
Universal
Shape
Oval
Built-in pen
Yes
Weight & dimensions
Width
5 mm
Depth
18 mm
Height
133 mm
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)