PowerWalker VFI 3000 LCD uninterruptible power supply (UPS) 3 kVA 2400 W 6 AC outlet(s)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31084
Info modified on:
10 Mar 2024, 10:10:44
Long product name PowerWalker VFI 3000 LCD uninterruptible power supply (UPS) 3 kVA 2400 W 6 AC outlet(s):

PowerWalker VFI 3000 LCD - 3000VA / 2400W, 175/300VA, 50/60Hz, ≤ 4% THD , 12V / 9Ah, USB & RS-232, 6x IEC, RJ-11, 45dB, 29.1kg

Short summary description PowerWalker VFI 3000 LCD uninterruptible power supply (UPS) 3 kVA 2400 W 6 AC outlet(s):

PowerWalker VFI 3000 LCD, 3 kVA, 2400 W, 175 V, 300 V, 50/60 Hz, 220 V

Long summary description PowerWalker VFI 3000 LCD uninterruptible power supply (UPS) 3 kVA 2400 W 6 AC outlet(s):

PowerWalker VFI 3000 LCD. Output power capacity: 3 kVA, Output power: 2400 W, Input operation voltage (min): 175 V. AC outlet types: IEC 309 516C6, AC outlets quantity: 6 AC outlet(s). Battery recharge time: 4 h. Form factor: Compact, Product colour: Black, Display type: LCD. Width: 190 mm, Depth: 421 mm, Height: 318 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.