location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz EasyFlip

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EasyFlip
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70000000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432336814
Category:
Also known as a flipchart, this is a large pad of paper bound so that each page can be turned over at the top to reveal the next, used on a stand at presentations.
Flip Charts Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 14:03:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz EasyFlip :
The long product name of Leitz EasyFlip. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EasyFlip
More>>>
Leitz EasyFlip:
The official description of Leitz EasyFlip as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Innovative solution to create an instant white board - ideal for meeting rooms or giving presentations

Features:
- Create a whiteboard anywhere in the office or on the move
- Electrostatic film sheet will stick to wall surfaces quickly and easily, ink will not bleed through to surface
- Carry handle for use on the move and integral hanging mechanism to suspend over rails or door frames
- Integral blade allows you to cut the foil to size
- Supplied with one 20m EasyFlip foil roll
- Refills available

Short summary description Leitz EasyFlip:
This short summary of the Leitz EasyFlip data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz EasyFlip, Hanging, Aluminium, Silver, 9.7 cm, 97 mm, 97 mm

Long summary description Leitz EasyFlip:
This is an auto-generated long summary of Leitz EasyFlip based on the first three specs of the first five spec groups.

Leitz EasyFlip. Mounting type: Hanging, Material: Aluminium, Product colour: Silver. Diameter: 9.7 cm, Width: 97 mm, Depth: 97 mm

Features
Mounting type
Hanging
Material
Aluminium
Product colour
Silver
Carrying handle(s)
Yes
Cutter
Yes
Weight & dimensions
Diameter
9.7 cm
Width
97 mm
Depth
97 mm
Height
720 mm
Weight
2.25 kg
Packaging content
Rolls quantity
1