location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Cyan Laser Toner - HP 621A (C9721A) / Canon EP-85C - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyan Laser Toner - HP 621A (C9721A) / Canon EP-85C - For HP Color LaserJet / Canon LBP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15026DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598000737
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:58:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Cyan Laser Toner - HP 621A (C9721A) / Canon EP-85C - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Cyan
  • - Laser printing
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Cyan Laser Toner - HP 621A (C9721A) / Canon EP-85C - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s) :
The long product name of MM Cyan Laser Toner - HP 621A (C9721A) / Canon EP-85C - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 15026DK - HP 621 (C9721A) / Canon EP-85C - Cyan Laser Toner for HP Color LaserJet / Canon LBP
More>>>
MM Cyan Laser Toner - HP 621A (C9721A) / Canon EP-85C - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s):
The official description of MM Cyan Laser Toner - HP 621A (C9721A) / Canon EP-85C - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Lasertoner Recycled
MM Print Supplies is a Danish brand of recycled printer supplies for laser and inkjet printers.
MM Print Supplies is recycling original laser cartridges into new products giving you the best from both worlds - low costs and high quality printing.

Quality
MM Print Supplies Lasertoner Recycled are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities. All production processes are of the highest quality as well as environmentally friendly. To ensure prefect printing quality new essential components as opc unit, pcr, viper blade, doctor blade are installed. All parts are produced to meet or exceed original quality.

Packaging
MM Print Supplies Lasertoner Recycled are packed in recycled cardboard boxes.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Cyan Laser Toner - HP 621A (C9721A) / Canon EP-85C - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s):
This short summary of the MM Cyan Laser Toner - HP 621A (C9721A) / Canon EP-85C - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

MM Cyan Laser Toner - HP 621A (C9721A) / Canon EP-85C - For HP Color LaserJet / Canon LBP, Cyan, 1 pc(s)

Long summary description MM Cyan Laser Toner - HP 621A (C9721A) / Canon EP-85C - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s):
This is an auto-generated long summary of MM Cyan Laser Toner - HP 621A (C9721A) / Canon EP-85C - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

MM Cyan Laser Toner - HP 621A (C9721A) / Canon EP-85C - For HP Color LaserJet / Canon LBP. Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Approximate page yield (colour/CMY, ISO/IEC 19798)
8000 pages
Printing colours *
Cyan
Brand compatibility *
HP
Cartridge return & recycling
Yes
Product colour
Cyan
Packaging data
Package weight
1.6 kg
Package type
Box
Other features
Colour
Yes
Print technology
Laser printing
Approximate page yield (A4, colour)
8000 pages
Brand Image Product code Product Stock Price from
HP 641A Magenta Original LaserJet toner cartridge 1 pc(s) HP 641A Magenta Original LaserJet toner cartridge 1 pc(s)
(show image)
C9723A 641A Magenta Original LaserJet Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 641A Cyan Original LaserJet toner cartridge 1 pc(s) HP 641A Cyan Original LaserJet toner cartridge 1 pc(s)
(show image)
C9721A 641A Cyan Original LaserJet Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 641A Black Original LaserJet toner cartridge 1 pc(s) HP 641A Black Original LaserJet toner cartridge 1 pc(s)
(show image)
C9720A 641A Black Original LaserJet Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - HP 621A (C9723A) / Canon EP-85M - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s) MM Magenta Laser Toner - HP 621A (C9723A) / Canon EP-85M - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15028DK Magenta Laser Toner - HP 621A (C9723A) / Canon EP-85M - For HP Color LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - HP 621A (C9722A) / Canon EP-85Y - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s) MM Yellow Laser Toner - HP 621A (C9722A) / Canon EP-85Y - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15027DK Yellow Laser Toner - HP 621A (C9722A) / Canon EP-85Y - For HP Color LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 621A (C9720A) / Canon EP-85BK - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 621A (C9720A) / Canon EP-85BK - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15025DK Black Laser Toner - HP 621A (C9720A) / Canon EP-85BK - For HP Color LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
Emstar

Emstar C9723A toner cartridge 1 pc(s) Magenta
(show image)
C9723A C9723A 0.00
(excl. VAT)
0 (incl. VAT)
Emstar

Emstar C9722A toner cartridge 1 pc(s) Yellow
(show image)
C9722A C9722A 0.00
(excl. VAT)
0 (incl. VAT)
Emstar

Emstar C9721A toner cartridge 1 pc(s) Cyan
(show image)
C9721A C9721A 0.00
(excl. VAT)
0 (incl. VAT)