location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart R607 digital camera with camera dock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart R607 digital camera with HP camera dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1837A
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:34:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year limitedbacked by HP Customer Care
Long product name HP Photosmart R607 digital camera with camera dock :
The long product name of HP Photosmart R607 digital camera with camera dock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.1 MP and 3x optical zoom plus included dock.
More>>>
HP Photosmart R607 digital camera with camera dock:
The official description of HP Photosmart R607 digital camera with camera dock as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cool, compact design with 4.1 MP, 21x total zoom and HP Real Life technologies™.

Ergonomically designed with bead-blasted aluminium face and wave-style fingergrip. 4.1 MP resolution, 21x total zoom plus powerful HP Real Life technologies™ including Adaptive Lighting, in-camera red-eye removal, panorama mode and HP Image Advice.

Cool, compact design with 4.1 MP, 21x total zoom plus included dock.

4.1 MP and 3x optical zoom plus included dock.

Stylish bead-blasted aluminium face and wave-style fingergrip. 4.1 MP resolution, 21x total zoom plus HP Real Life technologies™ including HP Adaptive Lighting and in-camera red-eye removal. Includes dock for photo sharing and battery recharging.

Distinctively styled with its bead-blasted aluminium front and wave-style fingergrip, this ultra compact, easy-to-use digital camera puts HP Real Life technologies™ at your fingertips. 4.1 MP resolution and 21x total zoom (3x optical, 7x digital) ensure sharp photos while HP Adaptive Lighting brings detail out from the shadows. In-camera red-eye removal, HP Image Advice and panorama mode will help you take better photos, while the dock enables easy photo sharing, battery recharging and more.

Short summary description HP Photosmart R607 digital camera with camera dock:
This short summary of the HP Photosmart R607 digital camera with camera dock data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart R607 digital camera with camera dock

Long summary description HP Photosmart R607 digital camera with camera dock:
This is an auto-generated long summary of HP Photosmart R607 digital camera with camera dock based on the first three specs of the first five spec groups.

HP Photosmart R607 digital camera with camera dock

Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 07:39:24
Uk has collected 3 expert reviews for HP Photosmart R607 digital camera with camera dock and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
cameratown.com
Updated:
2015-03-04 07:39:17
Upon scanning the list of specifications and the number of seemingly impressive features of the HP Photosmart R607, Ill admit, I was a bit skeptical. My first thoughts were, "Hmm, all that for just under $230 ("you get what you pay for"), and so compa...
0%
steves-digicams.com
Updated:
2015-03-04 07:39:23
HP Instant Share makes sharing, printing and saving digital photos easy. Users simply take a photo and select its destination right on the back of the camera ? up to 34 destinations, including e-mail addresses, online albums, printers and more ? by sim...
0%
Brand Image Product code Product Stock Price from
BenQ Camera DC C520 5mp Retail Compact camera CCD 2560 x 1920 pixels Silver BenQ Camera DC C520 5mp Retail Compact camera CCD 2560 x 1920 pixels Silver
(show image)
98.T6567.90E Camera DC C520 5mp Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Camera DC E520 5.0m Retail Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver BenQ Camera DC E520 5.0m Retail Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver
(show image)
9J.T3567.80E Camera DC E520 5.0m Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DC E510 ESP 5Mpix 16MB 3x 2" Pentax lens 5.2 MP CCD 2560 x 1920 pixels Silver BenQ DC E510 ESP 5Mpix 16MB 3x 2" Pentax lens 5.2 MP CCD 2560 x 1920 pixels Silver
(show image)
9J.T4769.90E DC E510 ESP 5Mpix 16MB 3x 2" Pentax lens 0.00
(excl. VAT)
0 (incl. VAT)