location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ DC E40 4.0 megapixels CCD, 4x digital zoom 4.23 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC E40 4.0 megapixels CCD, 4x digital zoom
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.T2967.80E
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:34:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ DC E40 4.0 megapixels CCD, 4x digital zoom 4.23 MP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.23 MP CCD
  • - Optical zoom: 1x Digital zoom: 4x
  • - Built-in microphone
Long product name BenQ DC E40 4.0 megapixels CCD, 4x digital zoom 4.23 MP :
The long product name of BenQ DC E40 4.0 megapixels CCD, 4x digital zoom 4.23 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DC E40 4.0 megapixels CCD, 4x digital zoom, Built-in 8MB / SD card compatible
More>>>
BenQ DC E40 4.0 megapixels CCD, 4x digital zoom 4.23 MP:
The official description of BenQ DC E40 4.0 megapixels CCD, 4x digital zoom 4.23 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High sensitive touch screen LCD

User friendly interactive touch screen interface

Scrawling and handwriting on photos

Enabling you to have your photos signed

4.0 megapixels CCD, 4x digital zoom

Vivid picture photo-frames

DRM (Dual Recharge Mode) system

Allowing you to recharge from either an AC adapter or through USB port.

VOP ( voice over photo)

Dictaphone function

Continuous movie recording

ASF format with sound, 30 fps

Sliding startup lens cover design

Video/Audio output

Short summary description BenQ DC E40 4.0 megapixels CCD, 4x digital zoom 4.23 MP:
This short summary of the BenQ DC E40 4.0 megapixels CCD, 4x digital zoom 4.23 MP data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ DC E40 4.0 megapixels CCD, 4x digital zoom, 4.23 MP, CCD, 1x, 125 g

Long summary description BenQ DC E40 4.0 megapixels CCD, 4x digital zoom 4.23 MP:
This is an auto-generated long summary of BenQ DC E40 4.0 megapixels CCD, 4x digital zoom 4.23 MP based on the first three specs of the first five spec groups.

BenQ DC E40 4.0 megapixels CCD, 4x digital zoom. Megapixel (approx.): 4.23 MP, Sensor type: CCD. Optical zoom: 1x, Digital zoom: 4x. Display diagonal: 3.81 cm (1.5"). Internal memory: 8 MB. Weight: 125 g

Picture quality
Megapixel (approx.) *
4.23 MP
Sensor type *
CCD
Lens system
Optical zoom *
1x
Digital zoom *
4x
Flash
Flash modes *
Red-eye reduction
Audio
Built-in microphone *
Yes
Memory
Internal memory
8 MB
Compatible memory cards *
SD
Display
Display *
LCD
Display diagonal *
3.81 cm (1.5")
Ports & interfaces
I/O ports
Digital out: USB 1.1 Audio /Video output DC power input: 5V
Camera
Self-timer delay *
10 s
Battery
Battery type
Rechargeable Lithium-ion battery
Weight & dimensions
Weight
125 g
Other features
Dimensions (WxDxH)
100.8 x 27.5 x 55.2 mm
Interface
USB
Lens focal range
35 mm (35mm film equivalent)
Data compression
Yes
Camera shutter speed
1/20 - 1/1000 s
Brand Image Product code Product Stock Price from
BenQ DC C420 4 MP CCD Silver BenQ DC C420 4 MP CCD Silver
(show image)
98.T6667.90E DC C420 0.00
(excl. VAT)
0 (incl. VAT)