location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec One S3 Midi Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
One S3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0-761345-15973-9
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Antec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Antec One S3 Midi Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC Gaming
  • - ATX, micro ATX, Mini-ITX
  • - Supported HDD sizes: 3.5"
  • - Number of 3.5" bays: 5 Number of 5.25" bays: 3
  • - Plastic, Stainless steel
  • - Black
Long product name Antec One S3 Midi Tower Black :
The long product name of Antec One S3 Midi Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

One S3, Midi-Tower, ATX/microATX/Mini-ITX, 3x 5.25"/5x 3.5"/2x 2.5", 2x USB 3.0, No PSU, 4.7kg
More>>>
Short summary description Antec One S3 Midi Tower Black:
This short summary of the Antec One S3 Midi Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Antec One S3, Midi Tower, PC, Black, ATX, micro ATX, Mini-ITX, Plastic, Stainless steel, Gaming

Long summary description Antec One S3 Midi Tower Black:
This is an auto-generated long summary of Antec One S3 Midi Tower Black based on the first three specs of the first five spec groups.

Antec One S3. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply location: Bottom. Front fans diameters supported: 120 mm, Side fans diameters supported: 120 mm, Rear fans diameters supported: 120 mm. Supported HDD sizes: 3.5". Width: 208 mm, Depth: 488 mm, Height: 438 mm

Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 05:35:46
Uk has collected 7 expert reviews for Antec One S3 Midi Tower Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
hardwarebbq.com
Updated:
2014-12-24 05:35:46
Mid-Tower Cases that costs within $100 mark were once limited to having 2x 120mm fans with 2x USB 2.0 ports and not much room for cable management, but since NZXT Gamma came around, things changed a lot. When you chop off $20- $40 off your pc chassis budg...
0%
Brand Image Product code Product Stock Price from
Antec

Antec ONE S MIDDLE TOWER CASE Midi Tower Black
(show image)
0-761345-15971-5 ONE S MIDDLE TOWER CASE 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec One Midi Tower Black
(show image)
0-761345-15970-8 One 0.00
(excl. VAT)
0 (incl. VAT)