location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Spinpoint M Spinpoint M5, 120GB HDD internal hard drive 5400 RPM 8 MB 2.5" IDE/ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spinpoint M5, 120GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HM121HC
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Spinpoint M Spinpoint M5, 120GB HDD internal hard drive 5400 RPM 8 MB 2.5" IDE/ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 120 GB 2.5" 5400 RPM IDE/ATA
  • - Storage drive buffer size: 8 MB
  • - 96 g
Long product name Samsung Spinpoint M Spinpoint M5, 120GB HDD internal hard drive 5400 RPM 8 MB 2.5" IDE/ATA :
The long product name of Samsung Spinpoint M Spinpoint M5, 120GB HDD internal hard drive 5400 RPM 8 MB 2.5" IDE/ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Spinpoint M5, 120GB HDD, PATA, 5400 RPM, 8 MB buffer
More>>>
Samsung Spinpoint M Spinpoint M5, 120GB HDD internal hard drive 5400 RPM 8 MB 2.5" IDE/ATA:
The official description of Samsung Spinpoint M Spinpoint M5, 120GB HDD internal hard drive 5400 RPM 8 MB 2.5" IDE/ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- ATA Security Mode Feature Set.
- Ultra DMA Mode 5(UDMA100) Compatible.
- ATA S.M.A.R.T. Feature Set.
- TuMR/PMR head with FOD technology.
- SilentSeek™.
- Support Automatic Acoustic Management(AAM).
- NoiseGuard™.
- Load/Unload Head Technology.

Short summary description Samsung Spinpoint M Spinpoint M5, 120GB HDD internal hard drive 5400 RPM 8 MB 2.5" IDE/ATA:
This short summary of the Samsung Spinpoint M Spinpoint M5, 120GB HDD internal hard drive 5400 RPM 8 MB 2.5" IDE/ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Spinpoint M Spinpoint M5, 120GB HDD, 120 GB, 5400 RPM, 8 MB, 2.5", IDE/ATA

Long summary description Samsung Spinpoint M Spinpoint M5, 120GB HDD internal hard drive 5400 RPM 8 MB 2.5" IDE/ATA:
This is an auto-generated long summary of Samsung Spinpoint M Spinpoint M5, 120GB HDD internal hard drive 5400 RPM 8 MB 2.5" IDE/ATA based on the first three specs of the first five spec groups.

Samsung Spinpoint M Spinpoint M5, 120GB HDD. HDD capacity: 120 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: IDE/ATA

Features
HDD capacity *
120 GB
HDD speed *
5400 RPM
Storage drive buffer size *
8 MB
HDD size *
2.5"
Interface *
IDE/ATA
Write seek time
12 ms
Average latency
5.6 ms
Bytes per sector
512
Power
Power consumption (standby)
0.25 W
Operating voltage
5 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating altitude
300 - 3000 m
Non-operating altitude
-400 - 15000 m
Operating shock
325 G
Non-operating shock
1000 G
Weight & dimensions
Width
69.8 mm
Height
9.5 mm
Depth
100 mm
Weight
96 g
Other features
Internal
Yes
Maximum data transfer rate
826 Mbit/s
Brand Image Product code Product Stock Price from
Samsung Spinpoint M 160GB HDD internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100 Samsung Spinpoint M 160GB HDD internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100
(show image)
HM160HC 160GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)