location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Spinpoint M 160GB HDD internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
160GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HM160HC show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
standard (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Spinpoint M 160GB HDD internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 GB 2.5" 5400 RPM Ultra-ATA/100
  • - HDD
  • - Storage drive buffer size: 8 MB
  • - 96 g
Long product name Samsung Spinpoint M 160GB HDD internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100 :
The long product name of Samsung Spinpoint M 160GB HDD internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.5" HDD, PATA interface, buffer memory: 8MB, 5400RPM
More>>>
Samsung Spinpoint M 160GB HDD internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100:
The official description of Samsung Spinpoint M 160GB HDD internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:

160GB formatted capacity

ultra ATA-100 interface

load/unload head technology

ATA smart feature set

ATA device configuration overlay feature set

SilentSeek™

TuMR head with wireless suspension design

fluid dynamic bearing spindle motor technology

ATA security mode feature set

ATA automatic acoustic management feature set

multi-burst on-the-fly error correction

hybrid latch system for reliability and quietness

Short summary description Samsung Spinpoint M 160GB HDD internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100:
This short summary of the Samsung Spinpoint M 160GB HDD internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Spinpoint M 160GB HDD, 160 GB, 5400 RPM, 8 MB, 2.5", Ultra-ATA/100

Long summary description Samsung Spinpoint M 160GB HDD internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100:
This is an auto-generated long summary of Samsung Spinpoint M 160GB HDD internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Samsung Spinpoint M 160GB HDD. HDD capacity: 160 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Ultra-ATA/100

Features
HDD capacity *
160 GB
HDD speed *
5400 RPM
Storage drive buffer size *
8 MB
HDD size *
2.5"
Interface *
Ultra-ATA/100
Type *
HDD
Full stroke seek time
22 ms
Track to track seek time
2 ms
Average seek time
12 ms
Average latency
5.6 ms
Bytes per sector
512
Power
Power consumption (typical)
2 W
Power consumption (standby)
0.25 W
Power consumption (PowerSave)
0.10 W
Operating voltage
5 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-304.8 - 3048 m
Non-operating altitude
-304.8 - 12192 m
Operating shock
325 G
Non-operating shock
1000 G
Weight & dimensions
Width
69.8 mm
Height
9.5 mm
Depth
100 mm
Weight
96 g
Other features
Acoustic pressure emissions
2.6 dB
Drive ready time
4 s
Brand Image Product code Product Stock Price from
CoreParts

CoreParts AHDD031 internal hard drive 160 GB 5400 RPM 8 MB 2.5" IDE/ATA
(show image)
AHDD031 AHDD031 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SpinPoint F1 HD753LJ/KIT - 750GB HDD internal hard drive 7200 RPM 32 MB 3.5" Serial ATA Samsung SpinPoint F1 HD753LJ/KIT - 750GB HDD internal hard drive 7200 RPM 32 MB 3.5" Serial ATA
(show image)
HD753LJ/KIT HD753LJ/KIT - 750GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint M Spinpoint M5, 120GB HDD internal hard drive 5400 RPM 8 MB 2.5" IDE/ATA Samsung Spinpoint M Spinpoint M5, 120GB HDD internal hard drive 5400 RPM 8 MB 2.5" IDE/ATA
(show image)
HM121HC Spinpoint M5, 120GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint M 160GB Ultra-ATA/133 HDD internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/133 Samsung Spinpoint M 160GB Ultra-ATA/133 HDD internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/133
(show image)
HM160JC 160GB Ultra-ATA/133 HDD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint M HM120JC internal hard drive 120 GB 5400 RPM 8 MB 2.5" Ultra-ATA/100 Samsung Spinpoint M HM120JC internal hard drive 120 GB 5400 RPM 8 MB 2.5" Ultra-ATA/100
(show image)
HM120JC HM120JC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)