location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-350N laser printer Colour 2400 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-350N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-350N show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-350N laser printer Colour 2400 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 2400 x 600 DPI
  • - 19 ppm
  • - Maximum duty cycle: 25000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 128 MB 300 MHz
Warranty: 1 year
Long product name Samsung CLP-350N laser printer Colour 2400 x 600 DPI :
The long product name of Samsung CLP-350N laser printer Colour 2400 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLP-350N - 2400 x 600 dpi, 19 ppm, 300 MHz, 128MB, USB 2.0, Ethernet 10/100 Base TX
More>>>
Samsung CLP-350N laser printer Colour 2400 x 600 DPI:
The official description of Samsung CLP-350N laser printer Colour 2400 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung CLP-350N
Step up to color with the superior CLP-350N color laser printer. This sleek and compact laser will fit in small, yet professional small business environments, delivering fast, high quality color printouts. Features like its high toner yield and PostScript3/ PCL6 emulation support will also fit your business needs enabling you to produce high volume color printouts, publications and documents that enhance your professional image. The CLP-350N is network ready, allowing you to print from any computer.

Smallest color laser with choice of emulation
The CLP-350N gives you a choice of printing emulation as a standard feature. In fact, it is the smallest color laser to support both PostScript3 and PCL6 emulations. The compact size of this color laser won’t limit your options or compromise print quality.

Compact and stylish design are a perfect fit for professionals
This powerful compact color laser with its modern style was designed to fit into professional workspaces. Now even small professional businesses and home offices can upgrade to color and enhance the impact of their printouts. At 390 x 420 x 270 mm (15.4" x 16.5" x 10.6") this color laser will fit on a desk or a shared workspace, and its brilliant design will add a touch of style.

High toner yields and unique cartridges increase efficiency
Nothing slows down a productive day faster than having to spend valuable time changing toner. But with toner yields of 4,000 pages (2,000 for color printing) you’ll be amazed at the fast, high-quality printouts. When it finally comes time to change toner, it is quick and simple with Samsung’s unique toner design. The mini cartridges make changing toner so simple. With a simple twist and lock action, the toner can easily be changed.

Built-in network printing makes your business efficient
Even small businesses need efficient printing solutions. Sharing a color laser printer is even more efficient with the standard network ready feature. Now print fast color documents from any PC and keep your business connected.

Color quality makes your printouts stand out
It’s a colorful world and businesses need brilliant color to represent the value of their business. The CLP-350N compact color laser delivers full-color quality output that’s just right for your business presentations, posters, and documents. With 2,400 x 600 dpi resolution and genuine Samsung printing supplies, the color quality will impress you and your customers.

Handles your office’s high print volume
Your office prints all kinds Of documents. Some jobs are small while others are large. They can add up over the course of a day, and you don’t want to waste time reloading paper every time the cassette runs out. The CLP-350N is made to reduce the time you spend handling paper. It has the capacity your office needs, and the 250-sheet optional second cassette tray can extend the time between refills even further.

NO-NOIS™ quiet technology
“Silent” is not a word that describes most printers. The CLP-350N, however, introduces NO-NOIS™ Technology, an engineering breakthrough that minimizes noise to the lowest possible level. No more work interruptions or frayed nerves because of high printer noise around your office.

Short summary description Samsung CLP-350N laser printer Colour 2400 x 600 DPI:
This short summary of the Samsung CLP-350N laser printer Colour 2400 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-350N, Colour, 2400 x 600 DPI, 19 ppm, Network ready

Long summary description Samsung CLP-350N laser printer Colour 2400 x 600 DPI:
This is an auto-generated long summary of Samsung CLP-350N laser printer Colour 2400 x 600 DPI based on the first three specs of the first five spec groups.

Samsung CLP-350N. Colour. Number of print cartridges: 4, Maximum duty cycle: 25000 pages per month. Maximum resolution: 2400 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 19 ppm. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Colour *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
24 s
Features
Maximum duty cycle *
25000 pages per month
Number of print cartridges *
4
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Paper tray media types *
Bond paper, Envelopes, Labels, Transparencies
Network
Network ready
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
256 MB
Processor frequency
300 MHz
Sound pressure level (printing)
48 dB
Sound power level (standby)
35 dB
Weight & dimensions
Weight
14.8 kg
Dimensions (WxDxH)
390 x 420 x 270 mm
Other features
Mac compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:57:15
Uk has collected 1 expert review for Samsung CLP-350N laser printer Colour 2400 x 600 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%