location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XL H1 1.67 MP Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XL H1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0968B010
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon XL H1 1.67 MP Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.67 MP Black
  • - Optical zoom: 20x
  • - LCD 6.1 cm (2.4")
  • - 25 fps
  • - Microphone in
  • - Lithium-Ion (Li-Ion) 5 h
Long product name Canon XL H1 1.67 MP Black :
The long product name of Canon XL H1 1.67 MP Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XL H1/1.67Mpix CCD zoom HD20x DV-in/out
More>>>
Canon XL H1 1.67 MP Black:
The official description of Canon XL H1 1.67 MP Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The XL H1 is Canon's first high definition (HD) camcorder. It combines Canon's many years of innovative optical, integrated circuit and camera design into a camcorder designed for use by broadcasters in ENG, documentary and reality/episodic TV production as well as filmmakers.

Short summary description Canon XL H1 1.67 MP Black:
This short summary of the Canon XL H1 1.67 MP Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon XL H1, 1.67 MP, 6.1 cm (2.4"), LCD, 3.75 kg, Black

Long summary description Canon XL H1 1.67 MP Black:
This is an auto-generated long summary of Canon XL H1 1.67 MP Black based on the first three specs of the first five spec groups.

Canon XL H1. Total megapixels: 1.67 MP. Optical zoom: 20x, Focal length (35mm film equivalent): 38.9 - 778 mm, Filter size: 7.2 cm. Compatible memory cards: MMC, SD, Camcorder tape type: Mini-DV. Display diagonal: 6.1 cm (2.4"), Display: LCD. Product colour: Black

Image sensor
Total megapixels *
1.67 MP
Lens system
Focal length (35mm film equivalent)
38.9 - 778 mm
Optical zoom *
20x
Filter size
7.2 cm
Image stabilizer *
Yes
Storage
Compatible memory cards *
MMC, SD
Camcorder tape type
Mini-DV
Display
Display diagonal *
6.1 cm (2.4")
Display
LCD
Design
Product colour *
Black
Video
Maximum frame rate
25 fps
Ports & interfaces
DV port
Yes
Ports & interfaces
Firewire (IEEE 1394) ports
2
Microphone in
Yes
S-Video in
Yes
S-Video out
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
5 h
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
226 mm
Depth
496 mm
Height
220 mm
Weight *
3.75 kg
Other features
I/O ports
- IEEE1394 - EVF - SD in/out - S-Video - Headphone
Lens system
XL interchangeable
Focus
Auto/Manual
Power consumption (typical)
7.8 W
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:00:06
Uk has collected 14 expert reviews for Canon XL H1 1.67 MP Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
goodgearguide.com.au
Updated:
2017-03-01 07:00:03
A unique HDV camcorder that?s just as comfortable in the field as it is cabled to a multi-cam studio setup. Professionals will find a lot to like in the XL-H1, while enthusiasts and semi-pro events videographers would be better off looking at a less ex...
Good Outstanding video quality, interchangeable lenses, HD/SD SDI output, timecode sync and Genlock, dedicated switchgear, superb lens, progressive scan SD.
Bad Expensive, unbalanced front-heavy design, 2.4in LCD can make focus tricky, only one HD lens currently available. The Final Word A unique HDV camcorder that’s just as comfortable in the field as it is cabled to a multi-cam studio setup. Professio...
Bottom line A unique HDV camcorder that’s just as comfortable in the field as it is cabled to a multi-cam studio setup. Professionals will find a lot to like in the XL-H1, while enthusiasts and semi-pro events videographers would be better off looking at a...
90%
gadgetguy.com.au
Updated:
2017-03-01 07:00:06
There?s no two ways about it, the XLH1 is an outstanding camera. Quite possibly the best camera in this price range I?ve ever used and certainly it throws the gauntlet down to many cameras with much higher pricetags. But, that said, the XLH1 isn?t the...
Bottom line There?s no two ways about it, the XLH1 is an outstanding camera. Quite possibly the best camera in this price range I?ve ever used and certainly it throws the gauntlet down to many cameras with much higher pricetags. But, that said, the XLH1 isn?t the...
90%
camcorderinfo.com
Updated:
2017-03-01 07:00:03
Noise levels are low. Contrast also looks good. The resolution was outstanding. Even in the very fine detailed areas of the resolution trumpets, there was almost no moiré ? none at all, in fact, in the vertical. The testing that Adam Wilt?s reported on...
0%
videomaker.com
Updated:
2017-03-01 07:00:03
You can now create six custom presets in the camera for 23 different recording specifications (plus 20 presets to the memory card), which is more than in the XL2. This allows you to have your pre-adjust settings locked and easily accessible as you trot...
0%
digitalfilmmaker.net
Updated:
2017-03-01 07:00:05
Dirck HalsteadCanon has always taken a "wait and see" attitude when it comes to introducing its new video products. Then, once it has determined the direction the market is going in, they do their homework, and come up with something that is beyond any...
0%
studiodaily.com
Updated:
2017-03-01 07:00:06
While Canon has turned out dozens of great still cameras and lenses over the years, when the DV revolution came about the company was relatively unknown in the video world. Canon’s consumer cameras were a mixed lot — anyone remember the origin...
80%
dv.com
Updated:
2017-03-01 07:00:06
Pros:Class-leading 800+ TVl/ph detail. Comprehensive color tweaks. Clean pictures with multiple noise reduction options. Excellent focusing aids. SDI output. Simultaneous SD and HD out- put; 60i, 24f, and 30f modes. FireWire remote control. Interchang...
Good Class-leading 800+ TVl/ph detail. Comprehensive color tweaks. Clean pictures with multiple noise reduction options. Excellent focusing aids. SDI output. Simultaneous SD and HD out- put; 60i, 24f, and 30f modes. FireWire remote control. Interchangeable len...
Bad Expensive and front heavy. The 24f and 30f modes degrade vertical resolution. Spongy lens controls impede precise work. Audio options not as flexible as they could be. SDI lacks embedded audio, timecode. No letterboxed down-conversion.
Bottom line The "chainsaw" is back in black--with uncompressed SDI output, genlock, and 1080i HDV recording, as well as the best resolution available under $10,000. If you liked previous XLs, youll love the H1. Gorgeous high-definition images are worth the price...
90%
digitalcontentproducer.com
Updated:
2017-03-01 07:00:06
Of the first crop of professionalized HDV camcorders with 1/3in. sensors, only the latest, Canons XL H1, can claim to have been created by a lens manufacturer. Canon kept the familiar “chainsaw” profile of the XL series for the new XL H1...
0%
camcorderinfo.com
Updated:
2011-09-25 22:36:45
The Canon XL H1A (Specs, Recent News, $5999.00) ($5999 MSRP) is a great budget option for those who need the size or handling that accompany shoulder-mount camcorders. The video quality is excellent, including accurate colors and high resolution. The l...
0%
videomaker.com
Updated:
2011-09-25 22:36:45
Canon has given professional cinemaniacs a vast array of shooting options at an affordable price. Tom Skowronski is Videomakers Associate Editor. Canon USA, Inc. One Canon Plaza Lake Success, NY 11042...
Good HD lens, Endless customization, Highlyaccurate color reproduction...
Bad Frontheavy, Small LCD screen, Cant adjust the shoulder pad...
Bottom line Canon has given professional cinemaniacs a vast array of shooting options at an affordable price. Tom Skowronski is Videomakers Associate Editor. Canon USA, Inc. One Canon Plaza Lake Success, NY 11042...
0%
videomaker.com
Updated:
2011-09-25 22:36:42
Canon has given professional cinemaniacs a vast array of shooting options at an affordable price. Tom Skowronski is Videomakers Associate Editor. Canon USA, Inc. One Canon Plaza Lake Success, NY 11042...
Good HD lens, Endless customization, Highlyaccurate color reproduction...
Bad Frontheavy, Small LCD screen, Cant adjust the shoulder pad...
Bottom line Canon has given professional cinemaniacs a vast array of shooting options at an affordable price. Tom Skowronski is Videomakers Associate Editor. Canon USA, Inc. One Canon Plaza Lake Success, NY 11042...
0%