location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare DLT TapeWare SDLT-320i Storage drive Tape Cartridge 160 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TapeWare DLT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TapeWare SDLT-320i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23694
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom TapeWare DLT TapeWare SDLT-320i Storage drive Tape Cartridge 160 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black, White
  • - LVD ULTRA 2 SCSI
  • - Data storage type: DLT 2:1 5.25"
  • - Native capacity: 160 GB Compressed capacity: 320 GB
  • - Mean time between failures (MTBF): 250000 h
  • - 27 W
Warranty: 3 years express exchange warranty
Long product name Freecom TapeWare DLT TapeWare SDLT-320i Storage drive Tape Cartridge 160 GB :
The long product name of Freecom TapeWare DLT TapeWare SDLT-320i Storage drive Tape Cartridge 160 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TapeWare SDLT-320i Internal FH 5.25" 160-320GB
More>>>
Freecom TapeWare DLT TapeWare SDLT-320i Storage drive Tape Cartridge 160 GB:
The official description of Freecom TapeWare DLT TapeWare SDLT-320i Storage drive Tape Cartridge 160 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:
- The TapeWare SDLT-320 features robust capacity and performance, with 320 GB compressed of storage capacity and 32 MB/sec compressed1 sustained data transfer rate. Building on the successful DLTtape™ Technology, the new SDLT 320 offers unprecedented compatibility within the DLTtape family. That's true scalability! This makes the SDLT-320 the ultimate solution for today’s demanding backup environments.
- Based on Quantum technology.
- Stores 320 GB capacity with 2:1 hardware data compression on a single cartridge in less than 3 hours using up to 32 MB/s data transfer rate with 2 : 1 data compression.
- Rock solid reliability and data integrity: 30,000 hour recording head life, 1,000,000 pass media durability, 250,000 hours MTBF at 100% tape motion.
- Backward read compatible: Full backward read compatibility with DLTtape™ IV cartridge media written on DLT 4000, DLT7000, DLT 8000, DLT VS80 and DLT1 drives. Full backward read and write compatibility with Super DLTtape™ I media written on SDLT 220 drives.
- Kit includes TapeWare Backup Software and 1 extra black front
panel.

Short summary description Freecom TapeWare DLT TapeWare SDLT-320i Storage drive Tape Cartridge 160 GB:
This short summary of the Freecom TapeWare DLT TapeWare SDLT-320i Storage drive Tape Cartridge 160 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TapeWare DLT TapeWare SDLT-320i, Storage drive, Tape Cartridge, LVD ULTRA 2 SCSI, 2:1, DLT, 5.25"

Long summary description Freecom TapeWare DLT TapeWare SDLT-320i Storage drive Tape Cartridge 160 GB:
This is an auto-generated long summary of Freecom TapeWare DLT TapeWare SDLT-320i Storage drive Tape Cartridge 160 GB based on the first three specs of the first five spec groups.

Freecom TapeWare DLT TapeWare SDLT-320i. Product type: Storage drive, Media type: Tape Cartridge, Interface: LVD ULTRA 2 SCSI. Native capacity: 160 GB, Compressed capacity: 320 GB, Media types supported: DLT1, DLT4. Burst transfer rate: 80 MB/s. Power requirements: +5V, +12V, Power consumption (typical): 27 W. Weight: 2.38 kg

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
LVD ULTRA 2 SCSI
Internal *
Yes
Data storage type
DLT
Compression ratio *
2:1
Form factor
5.25"
Access time
70000 ms
Track density
1058 tpi
Product colour
Black, White
Mean time between failures (MTBF)
250000 h
Tape durability
1000000 pass(es)
Bundled software
TapeWare
Storage
Native capacity *
160 GB
Compressed capacity *
320 GB
Media types supported
DLT1, DLT4
Storage
Recording density
193 kbit/inch
Data transmission
Burst transfer rate
80 MB/s
Power
Power requirements
+5V, +12V
Power consumption (typical)
27 W
Weight & dimensions
Weight
2.38 kg
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-40 - 66 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 95%
Other features
Dimensions (WxDxH)
212.73 x 145.79 x 85.73 mm
Sustained data rate
16 MB/s
Data compression
DLZ
Brand Image Product code Product Stock Price from
Freecom TapeWare DLT -V4es Storage drive Tape Cartridge 160 GB Freecom TapeWare DLT -V4es Storage drive Tape Cartridge 160 GB
(show image)
27791 TapeWare DLT-V4es 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT -V4I SATA Storage drive Tape Cartridge 160 GB Freecom TapeWare DLT -V4I SATA Storage drive Tape Cartridge 160 GB
(show image)
27790 TapeWare DLT-V4I SATA 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT -V4I Storage drive Tape Cartridge 160 GB Freecom TapeWare DLT -V4I Storage drive Tape Cartridge 160 GB
(show image)
27789 TapeWare DLT-V4I 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT TapeWare SDLT-320es Storage drive Tape Cartridge 160 GB Freecom TapeWare DLT TapeWare SDLT-320es Storage drive Tape Cartridge 160 GB
(show image)
23695 TapeWare SDLT-320es 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT TapeWare SDLT-600i Storage drive Tape Cartridge 300 GB Freecom TapeWare DLT TapeWare SDLT-600i Storage drive Tape Cartridge 300 GB
(show image)
23696 TapeWare SDLT-600i 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT TapeWare SDLT-600es Storage drive Tape Cartridge 300 GB Freecom TapeWare DLT TapeWare SDLT-600es Storage drive Tape Cartridge 300 GB
(show image)
23697 TapeWare SDLT-600es 0.00
(excl. VAT)
0 (incl. VAT)