HP logo

HP Linear Barcode Scanner

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
386872
Info modified on:
15 Dec 2023, 11:28:57
End of life date:
31 Dec 2017
Warranty:
Your HP Peripheral Limited Warranty is a three (3) year (HP Option Limited Warranty Period) parts replacement warranty.
Long product name HP Linear Barcode Scanner:

HP Linear Barcode Scanner

HP Linear Barcode Scanner:

The HP Linear Barcode Scanner has everything you need in an entry level scanner—affordability, great functionality, and a comfortable design.

- Take scanning to the next level with a handheld scanner designed to read most common 1D Barcodes, discern poorly printed or damaged barcodes, and successfully read codes from mobile devices so retailers can accept coupons and loyalty offers sent via e-mail or text message and displayed on a customer’s cell phone.
- Included hands-free presentation stand allows associates to easily switch between handheld mode and presentation scanning mode without slowing the transaction so associates can be more productive at the checkout.
- Visual and audible good read confirmation of a barcode allows store associates to be confident in the accuracy of the transaction and focus on delivering an efficient customer experience.
- Reliable form factor is well-built for the wear and tear of retail environments and includes a scratch-resistant tempered glass exit window designed for continuous use that ultimately helps extend the barcode scanner’s useful life.
- Get up and running quickly with easy, single USB cable connectivity (cable included) and software utility or barcode(s) setup.

Short summary description HP Linear Barcode Scanner:

HP Linear Barcode Scanner, Handheld bar code reader, 1D, CODE 39 CODE 93 CODE 128 EAN-8 EAN-13 GS1 DataBar Exp. GS1 Databar Omni GUPC-A UPC-E, Wired, USB, 1.9 m

Long summary description HP Linear Barcode Scanner:

HP Linear Barcode Scanner. Type: Handheld bar code reader, Scanner type: 1D, Decoding standards: CODE 39 CODE 93 CODE 128 EAN-8 EAN-13 GS1 DataBar Exp. GS1 Databar Omni GUPC-A UPC-E. Connectivity technology: Wired, Standard interfaces: USB, Cable length: 1.9 m. Product colour: Black. Weight: 147.3 g, Width: 71 mm, Depth: 66 mm. Light source: LED, Compatible operating systems: Windows Vista Business 32; Windows XP Professional; Windows Embedded (WEPOS; Windows Embedded...

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.