location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-C3400 (012CD): USB, NiceLabel CD, ECW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-C3400 (012CD): USB, NiceLabel CD, ECW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CA26012CD show
Show alternative article codes used in the online market place
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-C3400 (012CD): USB, NiceLabel CD, ECW
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dot matrix POS printer
  • - 720 x 360 DPI
  • - Connectivity technology: Wired
  • - USB port
  • - Built-in barcodes
  • - White
  • - 10 kg
Long product name Epson TM-C3400 (012CD): USB, NiceLabel CD, ECW :
The long product name of Epson TM-C3400 (012CD): USB, NiceLabel CD, ECW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM-C3400 - dot matrix, USB, 720 dpi × 360 dpi, 92 mm/s, NiceLabel CD, 26 W, 10.0 kg
More>>>
Epson TM-C3400 (012CD): USB, NiceLabel CD, ECW:
The official description of Epson TM-C3400 (012CD): USB, NiceLabel CD, ECW as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you need graphics, two or full colour printing and a low cost of ownership, the C3400 is an ideal choice.

Colour labels on demand

Using long lasting pigment ink and a wide choice of media the C3400 will deliver 'on demand' colour labels in any environment:

- In healthcare - print critical information in colour on patient wristbands, specimens and blood bags
- In retail - use colour to promote in-store offers and create labels for accurate tracking
- For events - print tickets, passes, wristbands and badges

Choose from various media

You can print on a variety of media - from 30mm to 112mm, up to 0.2mm thick and on fanfold format paper. Select from plain paper, fine paper, synthetic paper, PET film, receipt paper, continuous label paper and die-cut label paper. An auto-cutter comes as standard

Easy to use and integrate

Designed with the user in mind, the consumables can be effortlessly exchange and, with front operation, you can install the printer under the counter. Interface options include USB and Ethernet for easy integration with existing systems.

Short summary description Epson TM-C3400 (012CD): USB, NiceLabel CD, ECW:
This short summary of the Epson TM-C3400 (012CD): USB, NiceLabel CD, ECW data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-C3400 (012CD): USB, NiceLabel CD, ECW, Dot matrix, POS printer, 720 x 360 DPI, 92 mm/sec, 85 - 151 µm, 30 - 108 mm

Long summary description Epson TM-C3400 (012CD): USB, NiceLabel CD, ECW:
This is an auto-generated long summary of Epson TM-C3400 (012CD): USB, NiceLabel CD, ECW based on the first three specs of the first five spec groups.

Epson TM-C3400 (012CD): USB, NiceLabel CD, ECW. Print technology: Dot matrix, Type: POS printer, Maximum resolution: 720 x 360 DPI. Printing media thickness: 85 - 151 µm, Supported paper width: 30 - 108 mm. Connectivity technology: Wired, Standard interfaces: USB 2.0. Built-in barcodes: Code 128 (A/B/C), Code 39, Code 93, EAN13, EAN8, ITF-14, MaxiCode, PDF417, QR Code, UPC-A, UPC-E, Mean time between failures (MTBF): 75000 h, Country of origin: China. Product colour: White

Printing
Maximum resolution
720 x 360 DPI
Print speed
92 mm/sec
Print technology *
Dot matrix
Type *
POS printer
Paper handling
Printing media thickness
85 - 151 µm
Supported paper width
30 - 108 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Connectivity technology *
Wired
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Built-in barcodes *
Code 128 (A/B/C), Code 39, Code 93, EAN13, EAN8, ITF-14, MaxiCode, PDF417, QR Code, UPC-A, UPC-E
Mean time between failures (MTBF)
75000 h
Standard media sizes
30 mm - 112 mm
Country of origin
China
Safety
UL / CSA / TÜV
Certification
VCCI, FCC, CE
Design
Product colour *
White
Power
Power consumption (printing)
26 W
Power
Power supply type
AC
System requirements
Compatible operating systems
Microsoft Windows 2000 SP4, Microsoft Windows XP SP3, Microsoft Windows 2003 R2 SP2, Microsoft Windows Vista SP1
Weight & dimensions
Weight
10 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
380 mm
Package depth
500 mm
Package height
410 mm
Package weight
12.5 kg
Logistics data
Products per pallet
16 pc(s)
Products per pallet layer
4 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
177 cm
Products per pallet (UK)
24 pc(s)
Products per pallet layer (UK)
6 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
177 cm
Other features
Dimensions (WxDxH)
255 x 275 x 261 mm