location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Mediaboard Pro for PS3 keyboard Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Mediaboard Pro for PS3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-000010
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:17:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 1-year limited hardware warranty
Long product name Logitech Cordless Mediaboard Pro for PS3 keyboard Bluetooth :
The long product name of Logitech Cordless Mediaboard Pro for PS3 keyboard Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Mediaboard Pro for PS3, Bluetooth technology
More>>>
Logitech Cordless Mediaboard Pro for PS3 keyboard Bluetooth:
The official description of Logitech Cordless Mediaboard Pro for PS3 keyboard Bluetooth as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use Cordless MediaBoard Pro™ to quickly set up profiles.
Quick media keys simplify Web browsing and provide easy access to entertainment media.

Control and Convenience

-Cordless Bluetooth® technology: Use your Logitech® Cordless MediaBoard Pro™ up to 10 m away from your PLAYSTATION®3.
-Integrated touch pad with vertical scrolling: Eliminates the need for a mouse. Perfect for living room use.
-A real keyboard for your PLAYSTATION®3: Enter Web addresses, type messages, and manage your user profiles more quickly and efficiently.
-Quick media keys: Makes Web browsing easier and provides instant access to media control panel, movie menus, and more.

Style

Slim, stylish design: Lightweight body and thin profile make Cordless MediaBoard Pro™ perfect for living room use.

Short summary description Logitech Cordless Mediaboard Pro for PS3 keyboard Bluetooth:
This short summary of the Logitech Cordless Mediaboard Pro for PS3 keyboard Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Mediaboard Pro for PS3, Wireless, Bluetooth

Long summary description Logitech Cordless Mediaboard Pro for PS3 keyboard Bluetooth:
This is an auto-generated long summary of Logitech Cordless Mediaboard Pro for PS3 keyboard Bluetooth based on the first three specs of the first five spec groups.

Logitech Cordless Mediaboard Pro for PS3. Connectivity technology: Wireless, Device interface: Bluetooth

Keyboard
Connectivity technology *
Wireless
Device interface *
Bluetooth
Power
Battery type
AA
Power
Number of batteries supported
2
Mouse
Mouse included *
No
System requirements
Minimum system requirements
PLAYSTATION3
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:43:00
Uk has collected 10 expert reviews for Logitech Cordless Mediaboard Pro for PS3 keyboard Bluetooth and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
mobilitysite.com
Updated:
2011-10-03 23:43:00
Item: Logitech Cordless MediaBoard Pro BluetoothReviewer: Huseyin Yedipinar for Mobilitysite / March 2008Vendor: Logitech (Link to product page) Part Number PN 968011-0403MSRP: $79.99 (Available from online retailers as low as $45, at the time of revie...
0%
legitreviews.com
Updated:
2011-10-03 23:43:00
Today, we take a look at Logitech’s Cordless MediaBoard Pro Keyboard designed for Playstation 3 as well as Bluetooth enabled PCs. It’s rare that a peripheral manufacturer launches a product that not only serves the gaming console community, but als...
Bottom line The Logitech Cordless MediaBoard Pro Bluetooth keyboard is an accessory many PS3 users would appreciate greatly. The MediaBoard Pro keyboard is versatile enough to be used in the office with a Bluetooth enabled PC, but navigating the Playstation Ne...
0%
mobilitysite.com
Updated:
2011-10-03 23:43:00
Item: Logitech Cordless MediaBoard Pro™ BluetoothReviewer: Huseyin Yedipinar for Mobilitysite / March 2008Vendor: Logitech (Link to product page) Part Number PN 968011-0403MSRP: $79.99 (Available from online retailers as low as $45, at the time of rev...
0%
Gamingnexus.com
Updated:
2011-10-03 23:43:00
Logitech's first foray into a keyboard for the PlayStation 3 was an OK effort. The silver keyboard, while marketed for the Sony console, used RF technology instead of being a native Bluetooth keyboard. Well, Logitech's second effort takes care of this...
69%
laaudiofile.com
Updated:
2011-10-03 23:43:00
The Logitech® MediaBoard Pro is an excellent addition to the powerful Sony PS3 game console. The wireless Bluetooth interface provides a robust and reliable way to connect to the PS3 while enabling user to maximize efficiency with a simple keyboard and...
0%
Country Distributor
United Kingdom 1 distributor(s)