location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart R707 digital camera with Instant Share™ 1/1.8" 5.3 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart R707 digital camera with HP Instant Share™
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2232A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160222219 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year limitedbacked by HP Customer Care.
Long product name HP Photosmart R707 digital camera with Instant Share™ 1/1.8" 5.3 MP :
The long product name of HP Photosmart R707 digital camera with Instant Share™ 1/1.8" 5.3 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Photosmart R707 digital camera series
More>>>
HP Photosmart R707 digital camera with Instant Share™ 1/1.8" 5.3 MP:
The official description of HP Photosmart R707 digital camera with Instant Share™ 1/1.8" 5.3 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ergonomically designed with cool stainless steel face and wave-style fingergrip. 5.1 MP resolution, 24x total zoom plus powerful HP Real Life technologies including Adaptive Lighting, In-Camera Red-Eye removal, panorama mode and HP Image Advice.

Short summary description HP Photosmart R707 digital camera with Instant Share™ 1/1.8" 5.3 MP:
This short summary of the HP Photosmart R707 digital camera with Instant Share™ 1/1.8" 5.3 MP data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart R707 digital camera with Instant Share™, 5.3 MP, 1/1.8", 208 g

Long summary description HP Photosmart R707 digital camera with Instant Share™ 1/1.8" 5.3 MP:
This is an auto-generated long summary of HP Photosmart R707 digital camera with Instant Share™ 1/1.8" 5.3 MP based on the first three specs of the first five spec groups.

HP Photosmart R707 digital camera with Instant Share™. Megapixel (approx.): 5.3 MP, Image sensor size: 1/1.8". Internal memory: 32 MB. Weight: 208 g

Picture quality
Image sensor size *
1/1.8"
Megapixel (approx.) *
5.3 MP
Flash
Flash modes *
Flash off
Memory
Storage media capacity
Approximate still image capacity for 32 MB internal memory: 180 images (150 KB) = VGA resolution and two star compression; 54 images (500 KB) = 1 MP resolution and two star compression (**- better); 33 images (800 KB) = 3 MP resolution and two star compression (**- better); 21 images (1.25 MB) = 5 MP resolution and two star compression (**- better); 10 images (2.5 MB) = 5 MP and three star compression (*** - best)
Internal memory
32 MB
Display
Display *
LCD
Ports & interfaces
I/O ports
1 USB (compatible with USB 2.0 specifications), 1 dock port
Camera
Self-timer delay *
10 s
Battery
Power requirements
1 lithium-ion battery 1050mA (rechargeable), Universal AC power adapter: 100- to 240-VAC (50/60-Hz) input; 3.3-VDC, 2500-mA output
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-30 - 70 °C
Operating relative humidity (H-H)
15 - 85%
Non-operating relative humidity (non-condensing)
15 - 90%
Weight & dimensions
Weight
208 g
Packaging content
Bundled software
HP Image Zone software for Microsoft Windows and Macintosh, ArcSoft Panorama Maker
Other features
Package dimensions (WxDxH)
309 x 195 x 59 mm
Video capability
Yes
Dimensions (WxDxH)
98 x 60 x 36 mm
Interface
1 USB (compatible with USB 2.0 specifications)
Minimum system requirements
USB-compatible PC with Microsoft Windows 98, 98 SE, Me, 2000, XP (Professional and Home Editions); Pentium III, Celeron, or compatible CPU; Internet Explorer 5.01 SP2 or later; 128 MB RAM; 700 MB disk space; SVGA monitor (800 x 600, 16-bit colour); CD-ROM drive; open USB port, HP Memories Disc Creator software requires CD-Writer and 700 MB additional disk space
Lens focal range
0.5 m to infinity (wide), 0.7 m to infinity (telephoto), 0.14 to 0.9 m (macro wide), 0.5 to 1 m (macro telephoto)
Metering
TTL (through-the-lens)
Lens system
24x total zoom (3x optical/8x digital); 8 to 24 mm focal length; approximately 39 to 117 mm (35 mm equivalent); f2.8 to f4.8 m (wide); f4.9 to f8.4 m (telephoto)
Power supply type
1 lithium-ion battery (rechargeable), 3.3V AC adapter
Camera shutter speed
16 - 1/2000 s
Maximum internal memory
512 MB
Export file formats
JPEG (EXIF 2.2) for still images; MPEG-1 for video clips
Colour depth
36 bit
Picture mode
Auto (default), action, landscape, portrait, beach/snow, sunset, aperture priority, panorama, document, my mode
Compatible operating systems
Microsoft Windows 98, 98 SE, Me, 2000, XP (Home and Professional Editions); Macintosh OS X 10.1.5, 10.2 and higher
Minimum system requirements for Macintosh
USB-compatible Macintosh computer with Mac OS X 10.1.5, 10.2, or higher; 500 MHz PowerPC processor; QuickTime Version 5.0.1 or later; 128 MB RAM; 240 MB disk space; SVGA monitor (800 x 600, 16-bit colour); CD-ROM drive; open USB port; HP Memories Disc Creator software requires CD-Writer and 700 MB additional disk space
Source Testseek summary Average rating
Reviews
Updated:
2013-01-01 03:08:05
Uk has collected 20 expert reviews for HP Photosmart R707 digital camera with Instant Share™ 1/1.8" 5.3 MP and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-01-01 03:07:55
The HP Photosmart R707 is an unusual-looking camera. Its black body has a rubbery texture and feels secure in the hand, and a polished metal plate covers its front.
80%
pocket-lint.com
Updated:
2013-01-01 03:07:55
This is a great point and shoot from HP for the novice digital photographer...
80%
digicamreview.co.uk
Updated:
2013-01-01 03:07:57
HP Photosmart R507 - Digital Camera ReviewThe HP Photosmart R507 (known as the R607 in the US) is a compact 4 megapixel digital camera with a 3x optical zoom lens (equivalent to 35mm -105mm on a 35mm camera). It has a 1.5" Colour TFT scre...
0%
Zdnet.com.au
Updated:
2013-01-01 03:08:00
The R707 is the first digicam from HP to sport the popular brushed metallic look that its Japanese competitors have been employing for ages. This modern styling is further complemented by comfortable curves on the handgrip and an odd slit that starts a...
0%
T3.com
Updated:
2013-01-01 03:08:02
In years gone by, HPs American-style cameras have been accused of being overweight, overpriced and over here. The R707 should put paid to such allegations. Its pocket-sized, almost pocket-money-priced and comes packed with more innovations than alm...
Good Smart metal design. Solid five-megapixel images...
Bad High levels of noise. Occasionally sluggish.
Bottom line Smart metal design. Solid five-megapixel images .
100%
bobatkins.com
Updated:
2013-01-01 03:07:55
Introduction The Photosmart R707 is one of the latest additions to the HP line of small digital cameras and it incorporates a number of interesting features HP Adaptive Lighting Technology which can auto adjust dark areas of an image to bring out deta...
0%
Megapixel.net
Updated:
2013-01-01 03:07:56
The HP R607 is an affordable and compact camera that provides a 4.1 megapixel resolution, a 3X optical zoom and is intended as an economical alternative to the Photosmart R707, the 5 megapixel model in this series.Two controls are positioned on the top...
0%
photographyblog.com
Updated:
2013-01-01 03:07:57
The HP Photosmart R707 is the flagship model in HPs new range of digital cameras that was first announced at the end of August 2004. Only the older HP Photosmart 945 sits above it in terms of specification and price. With a stylish brushed aluminum f...
Bottom line 150 for a 5 megapixel digital camera sounds like a bargain, and on the whole the HP Photosmart R707 fits the bill very well. With a stylish and extremely well-built exterior, the HP Photosmart R707 impresses from the moment that you take it out of th...
90%
imaging-resource.com
Updated:
2013-01-01 03:07:58
Looking much like a traditional 35mm point-and-shoot camera, but with modern, sleek styling and an attractive brushed...
0%
dpreview.com
Updated:
2013-01-01 03:08:01
At press briefings during PMA 2004 HP staff quietly admitted they had finally realized that the companys digital cameras suffered from something of an image problem. Big, seemingly designed to resemble a house brick, and made from the kind of mater...
Good Good resolution, clean images with few processing artifacts and no over-sharpening, Vivid yet natural colors, Efficient noise reduction - even at high ISO and with long exposures, Excellent auto white balance in all but the most extreme situations, Fast s...
Bad Only two aperture settings, An ISO 50 setting would have been nice to cut down the need for noise reduction, Even the best quality setting uses quite heavy JPEG compression, Some fall-off of sharpness in the corners, especially at widest aperture, Occasio...
Bottom line First impressions of the R707 are overwhelmingly positive - it is beautifully built, feels right in the hand and is responsive enough for most every day photography. HPs new Real Life Technologies - from the extensive in-camera help to the red-ey...
0%
mymac.com
Updated:
2013-01-01 03:08:02
The R707 is the third HP camera I have reviewed over the last year and it combines all the things I loved about the Photosmart 935 plus a plethora of goodness and new features has been added that have made this camera everything I’m looking for in a...
100%
steves-digicams.com
Updated:
2013-01-01 03:08:03
Click to take a 360-degree QTVR tour of the PhotoSmart R707HP Instant Share makes sharing, printing and saving digital photos easy. Users simply take a photo and select its destination right on the back of the camera ? up to 34 destinations, including...
0%
hometheaterhifi.com
Updated:
2013-01-01 03:08:04
Specifications:...
0%
pcmag.com
Updated:
2013-01-01 03:08:04
Specs: Megapixels: 5, Included Memory Amount: 32 MB, Included Memory: On Board, Media Format: Secure Digital, Maximum Reso...
70%
photographyreview.com
Updated:
2013-01-01 03:08:05
The new HP Photosmart R707 is a very cool little camera. I saw a working prototype in February, at the annual PMA (Photo Marketing Association) show. The camera impressed me then and Ive looked forward using one. I think this is the first time that HP...
80%
Brand Image Product code Product Stock Price from
BenQ Camera DC C520 5mp Retail Compact camera CCD 2560 x 1920 pixels Silver BenQ Camera DC C520 5mp Retail Compact camera CCD 2560 x 1920 pixels Silver
(show image)
98.T6567.90E Camera DC C520 5mp Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Camera DC E520 5.0m Retail Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver BenQ Camera DC E520 5.0m Retail Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver
(show image)
9J.T3567.80E Camera DC E520 5.0m Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DC E510 ESP 5Mpix 16MB 3x 2" Pentax lens 5.2 MP CCD 2560 x 1920 pixels Silver BenQ DC E510 ESP 5Mpix 16MB 3x 2" Pentax lens 5.2 MP CCD 2560 x 1920 pixels Silver
(show image)
9J.T4769.90E DC E510 ESP 5Mpix 16MB 3x 2" Pentax lens 0.00
(excl. VAT)
0 (incl. VAT)