location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Singlepack Photo Black T612100 220 ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Photo Black T612100 220 ml
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T612100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343865891 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Singlepack Photo Black T612100 220 ml
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Photo black
  • - Colour ink type: Dye-based ink
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Singlepack Photo Black T612100 220 ml :
The long product name of Epson Singlepack Photo Black T612100 220 ml. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack Photo Black T612100 220 ml
More>>>
Short summary description Epson Singlepack Photo Black T612100 220 ml:
This short summary of the Epson Singlepack Photo Black T612100 220 ml data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Singlepack Photo Black T612100 220 ml, Photo black, Dye-based ink, 220 ml, 1 pc(s)

Long summary description Epson Singlepack Photo Black T612100 220 ml:
This is an auto-generated long summary of Epson Singlepack Photo Black T612100 220 ml based on the first three specs of the first five spec groups.

Epson Singlepack Photo Black T612100 220 ml. Colour ink type: Dye-based ink, Black ink volume: 220 ml, Printing colours: Photo black, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
Stylus Pro 7400/7450/9400/9450
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
220 ml
Type *
Original
Ink type
Dye-based ink
Printing colours *
Photo black
Brand compatibility *
Epson
OEM code
C13T612100
Features
Country of origin
China
Packaging data
Package width
30 mm
Package depth
292 mm
Package height
211 mm
Package weight
0.404 g
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
36 cm
Products per pallet
840 pc(s)
Harmonized System (HS) code
84439990
Products per pallet layer
120 pc(s)
Country Distributor
Portugal 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)