OKI logo

OKI B2400n 600 x 1200 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11170
Info modified on:
27 Jan 2020, 10:34:51
Long product name OKI B2400n 600 x 1200 DPI A4:

B2400n A4 Digital Mono Printer

Short summary description OKI B2400n 600 x 1200 DPI A4:

OKI B2400n, Laser, 600 x 1200 DPI, A4, 20 ppm, Network ready

Long summary description OKI B2400n 600 x 1200 DPI A4:

OKI B2400n. Print technology: Laser. Maximum duty cycle: 15000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Network ready

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.