location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPod classic 6G MP3 player 80 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPod
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
classic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPod Classic 6G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB147ZO/A
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPod classic 6G MP3 player 80 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MP3 player
  • - Hard disk drive 80 GB
  • - LCD 6.35 cm (2.5") 320 x 240 pixels
  • - Audio formats supported: AAC, AIFF, MP3, WAV Headphone connectivity: 3.5 mm
  • - 32 Ω
  • - Interface: USB 2.0
  • - Continuous audio playback time: 30 h Lithium-Ion (Li-Ion)
Long product name Apple iPod classic 6G MP3 player 80 GB Black :
The long product name of Apple iPod classic 6G MP3 player 80 GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPod Classic 80GB
More>>>
Short summary description Apple iPod classic 6G MP3 player 80 GB Black:
This short summary of the Apple iPod classic 6G MP3 player 80 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPod classic 6G, MP3 player, 80 GB, LCD, USB 2.0, 140 g, Black

Long summary description Apple iPod classic 6G MP3 player 80 GB Black:
This is an auto-generated long summary of Apple iPod classic 6G MP3 player 80 GB Black based on the first three specs of the first five spec groups.

Apple iPod classic 6G. Type: MP3 player. Total storage capacity: 80 GB. Display: LCD. Interface: USB 2.0. Continuous audio playback time: 30 h. Weight: 140 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:53:57
Uk has collected 97 expert reviews for Apple iPod classic 6G MP3 player 80 GB Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
whathifi.com
Updated:
2016-11-14 23:53:53
Take the last generation's top-spec iPod, and swap 40GB/80GB capacities for 80GB/160GB without upping the price.Then add a boosted audio output, an even neater interface and a slimmer, all-metal finish. What's not to like about the new iPod Classic?With t...
Good Vast capacity for the same money, subtle but stylish new look, even better sonic performance...
Bad Pathetic headphones...
100%
electricpig.co.uk
Updated:
2016-11-14 23:53:55
When Apple announced that it was bringing out a 160GB iPod all other MP3/PMP manufacturers must have dropped a brick. Apple subsequently cut the Classic down to 120GB, which would have pleased them a little, but that still holds a whopping 30,000 songs...
Good Whopping, great big hard drive. Easy to use. Extended battery life.
Bad A bit chunky.
Bottom line An iPod for people who don't like touchscreens, but need a big hard drive...
80%
expertreviews.co.uk
Updated:
2016-11-14 23:53:56
Other manufacturers appear to have given up on hard disk-based MP3 players, but not Apple. The latest iPod Classic has a huge 160GB capacity, yet it's no thicker than three £1 coins thanks to its single-platter 1.8in hard disk. You might think the...
100%
digitalversus.com
Updated:
2016-11-14 23:53:56
Although Apples redesigned iPod Nano and iPod Touch have stolen most of the limelight in recent months, the iPod Classic hasnt disappeared.It may not have all of the bells and whistles of the new Nano, or the good looks of the Touch, but the Classic...
Good 120 GB, Good battery life, Easy interface...
Bad Dreadful headphones, Same problems with sound quality have not been improved...
80%
expertreviews.co.uk
Updated:
2016-11-14 23:53:56
If your only purpose in buying a new iPod is to play music, then the classic is for you. No fancy gimmicks here: just 120GB of hard disk, a 2.5in colour screen and a Click Wheel. Theres enough room on here to store even the beefiest of digital music c...
80%
techadvisor.co.uk
Updated:
2016-11-14 23:53:56
Lacking the wide-screen wonder and connectivity of the iPod touch and the 4G iPod nanos gee-whiz accelerometer and shake-to-shuffle feature, the iPod classic doesnt feel new or innovative. Rather, its a tested and reliable way to carry around your...
Bottom line Apple has done very little to improve the iPod classic with this iteration - thats not necessarily a bad thing. It remains the iPod to own if you want to carry a lot of media with you. The Genius feature is a nice addition as is the ability to quickl...
80%
gadgetshow.channel5.com
Updated:
2016-11-14 23:53:56
Apple iPod Classic is the first of a series of iPods which eventually branched out to iPod nano, iPod touch, iPod shuffle, and, of course, the iPhone. All iPod Classics have a 1.8-inch hard drive used as storage, with memory capacity varying from 5 GB...
Good New York? Pah! This is the Big Apple! The iPod Classic comes in at a morbidly-obese 120GB.That’s enough for 30,000 songs and 150 hours of video - or one Kevin Costner movie. It’s called the Classic because it retains the original iconic design...
Bad As good as the Classic is, it isn’t perfect. While the Cover Flow system is a touch of class, it doesn’t move as fluidly as the Flash-based Touch and nano, and menus aren’t as free-flowing. It’s also a little bit of bloater, but th...
Bottom line It’s like Apple’s shoved the iPod from six years ago in a cryogenic chamber, gutted its innards, and shoved in a whopping great 120GB hard drive. Fantastic for people afraid of change or who have more songs than sense. Apple iPod Classic is ta...
80%
macworld.co.uk
Updated:
2016-11-14 23:53:57
As of 5 September, the full-sized iPod turned six (as in sixth-generation) and, with the arrival of the iPhone-like iPod touch, was made a classic – the iPod classic. Offering increased capacity, a thinner form factor, a full-metal enclosure, an enh...
Good Bright, clear screen; excellent battery life, improved user interface, includes three new games, sounds as good as previous full-sized iPod; attractively priced with good price per GB...
Bad Sluggish interface and unresponsive controls, incompatible with many existing dock-connector accessories, can’t use previously purchased games, Cover Flow not terribly helpful Min specs: USB 2.0, Mac OS X 10.4.8, iTunes 7.4...
Bottom line If capacity is your prime concern, the iPod classic is the one to own. But it’s not flawless. Yes, the interface is slicker and sometimes more helpful, but ultimately it’s no easier to find and play your music on this iPod than it is on a 5G i...
80%
stuff.tv
Updated:
2016-11-14 23:53:57
Video review: Avid music fans, look no further: this is a brilliant-sounding bargain. The iPod is dead. Long live the iPod Classic...
Good Amazing storage capacities. Build. Performance. Price...
Bad Sluggish operation. Slightly bulky...
Bottom line Avid music fans, look no further: this is a brilliant-sounding bargain. The iPod is dead. Long live the iPod Classic...
100%
pcauthority.com.au
Updated:
2016-11-14 23:53:57
There?s now very little reason not to buy an iPod. These are simply superb.
83%
alphr.com
Updated:
2016-11-14 23:53:57
Both players have their strong points, but the best feature remains the simple interface and excellent design. The iPod touch might be the one grabbing headlines, but Apple has given the entire iPod range a thorough shake-up. Theres no longer any suc...
67%
tomshardware.co.uk
Updated:
2016-11-14 23:53:57
With dimensions of 103.5 x 62 mm, the Classic is certainly a reasonable size for an mp3 player. It’s quite thin, particularly the 80 GB version, with a thickness of 10.5 mm (fully 3 mm less than the 160 GB version). The 80 GB model is also lighter, weig...
0%
techradar.com
Updated:
2016-11-14 23:53:57
May not work with old iPod docks, CPU is a bit underpowered for what's expected of it, Past its prime?, Verdict, Theres never been a better time to buy a classic iPod. It sounds good, build quality is excellent and it boasts huge amounts...
Good Elegant and easy to use, Superb value, Simple interface...
Bad Small screen, Format restrictive...
Bottom line Apple doesnt make a specifically prescribed video player, but this hot-off-the-presses new generation of its flagship portable is the closest. With the entry-level capacity now 80Gb, and the top end a seemingly impossible 160Gb (more than most new lap...
80%
goodgearguide.com.au
Updated:
2016-11-14 23:53:57
Few products of the digital revolution are better known than Apples iPod. In amongst the furore created by the iPhone and the soon to be released iPod touch, it is easy to forget that this incredibly powerful brand has its roots in a relatively plain...
Good Touch wheel is very intuitive, menu additions are great, larger capacities...
Bad Still reliant on iTunes, sound quality could use a little work The Final Word The iPod classic is relatively plain compared to the nano and touch, and so it may struggle to find a position in the market. However, the massive storage capacity should be...
Bottom line The iPod classic is relatively plain compared to the nano and touch, and so it may struggle to find a position in the market. However, the massive storage capacity should be enough to attract anyone who has found that the touchs flash memory just isn...
80%
techadvisor.co.uk
Updated:
2016-11-14 23:53:57
Theres no getting around the fact: Apples iPod line - last updated a year ago - was in dire need of a refresh heading into this weeks press event in San Francisco. And Apple provided that refresh in spades, updating all its existing iPod offerings...
Bottom line My hands-on time with the new iPod classic left me with a largely positive impression. Its less exciting than the nano in terms of its new appearance and fewer major feature upgrades. However, two of those improvements - considerably better battery l...
90%
pocket-lint.com
Updated:
2016-11-14 23:53:57
The good Metal casing, CoverFlow The bad No touch, no real change apart from metal casing and some software tweaks We say If you are serious about your music, video and image collection and want to carry it around with you, then this is the model...
Good Metal casing, CoverFlow...
Bad No touch, no real change apart from metal casing and some software tweaks...
Bottom line If you are serious about your music, video and image collection and want to carry it around with you, then this is the model for you...
0%
Zdnet.com.au
Updated:
2016-11-14 23:53:57
DesignWhen Steve Jobs decreed that the full-size iPod needed an appellation like its siblings the Touch, nano and Shuffle, it meant that all of the changes to the sixth-generation full-size iPod would be relatively subtle ones. Theres no drastic chang...
Good Huge storage (who really has 40,000 songs?), Good value, Anodised aluminium front feels like quality, Video and photos are bright and clear, Interface looks even slicker than ever...
Bad but marred by hard disk lag issues, Sound quality still, at best, mediocre, Cover Flow a case of form over function, New accessories required for video out...
Bottom line The name suggests more of the same but with more space and better value. Hard disk lag issues, video out controversy and just okay sound stop it from being a true classic though.
74%
theregister.co.uk
Updated:
2016-11-14 23:53:57
Apples iPod Classic: black metal The iPod Classic has a metal face, not a plastic one. The shiny, curved chrome-like backplate is still there, but now its attached to an anodised aluminium sheet that curves gently forward before forming a flat spac...
Bottom line As the latest hard drive iPod, the Classic - with its extra capacity and metal casing - is a good extension to the series. Yes, the silver model falls flat, but the black version is spot on. Wed say the same about the revamped user interface if it wa...
80%
toptenreviews.com
Updated:
2016-11-14 23:53:55
The Apple iPod Classic is exactly that, a classic. At the end of 2001 when it was first introduced it completely redefined MP3 players (Originally released as iPod, Classic was added to the title in the 6th generation release). It was smaller, held mor...
Good Multiple language interface and all new games enhance this hard drive MP3 player...
Bad This MP3 player lacks WiFi, and FM tuner and touchscreen.
Bottom line The Apple iPod Classic has all the features needed to make it one of the best on the market...
88%
etechreviews.com
Updated:
2016-11-14 23:53:55
Sum and Substance:Thumbs Up:Sleek, thin, easy to use interface, huge storage space, genius play list feature, better battery life.Thumbs Down:EQ presets are bad, you need a latest version iTunes and it may not be compatible on your old computer, no scr...
0%
computershopper.com
Updated:
2016-11-14 23:53:55
got a revision in the latest round of Apple's media-player releases. Granted, it's not much of a re...
Good Massive storage capacity; long battery life; supports video and photos...
Bad Small screen for viewing photos, video; not a significant upgrade from previous version; screen, backing metal not scratch-proof...
Bottom line It lacks the beauty and deep features of the iPod Touch, but the Classic sports huge capacity and great battery life for those with big media collections...
79%
macnews.com
Updated:
2016-11-14 23:53:55
40,000 songs! It can hold my current CD collection (which is pretty substantial) and all the music I buy for years to come. Or you can fill it with seven hours of video, though the 2.5-inch, 320×240 pixel display is too small for long term vi...
0%
tcmagazine.info
Updated:
2016-11-14 23:53:56
No FM tuner or other impressive features are present. The Classic is perfect for a portable media player that has a lot of storage space to listen to your favorite songs and watch your favorite TV...
0%
techgage.com
Updated:
2016-11-14 23:53:56
I did something this past weekend I never expected to do... purchase an Apple product. I have nothing against Apple or their products, but at no point recently have I been so impressed with one of their designs that I felt their price premium to be war...
Good Lots of storage (enough for 15,000 songs at a modest bitrate), 36 hours battery-life, Easy-to-use, iTunes cover art feature works well, Well-built... feels like it could handle a little abuse, Price ($249)...
Bad No support for FM radio, No support for FLAC (Apple Lossless is, however), iTunes is almost forced for song transfers, Discuss this article in our forums!, Have a comment you wish to make on this article? Recommendations? Criticism? Feel free to head over...
0%
itp.net
Updated:
2016-11-14 23:53:56
The word ‘classic' may make one think of sports cars, the classical musician Mozart and Ancient Greek mythology. But what happens when the word ‘classic' is associated with a gadget that became a world-wide phenomenon only a few years ago? Well, the iP...
Bottom line A classic tribute to what has become a tech gadget of classic proportions...
80%
techworld.com
Updated:
2016-11-14 23:53:56
Lacking the wide-screen wonder and connectivity of the iPod touch and the 4G iPod nano's gee-whiz accelerometer and shake-to-shuffle feature, the iPod classic doesn't feel new or innovative. Rather, it's a tested and reliable way to carry around your...
Bottom line Apple has done very little to improve the iPod classic with this iteration - that's not necessarily a bad thing. It remains the iPod to own if you want to carry a lot of media with you. The Genius feature is a nice addition as is the ability to quickl...
0%
macworld.com
Updated:
2016-11-14 23:53:56
Think back to the first new car you owned, how you loved its smell, its glimmering paint, its awesome newness. Then recall, four years later, when it—with its scratches, stains, dings, and unattractive habits—becomes nothing more than a reliable mode o...
Good Lots of storage capacity; impressive battery performance; Genius playlist support; browse album and artist features; slightly brighter display; charges with FireWire connection.
Bad Doesn’t include such cool new iPod nano features as accelerometer or spoken menus; those with large media libraries may mourn the loss of the 160GB classic.
Bottom line Apple has done very little to improve the iPod classic with this iteration—that’s not necessarily a bad thing. It remains the iPod to own if you want to carry a lot of media with you. The Genius feature is a nice addition as is the ability to...
80%
ilounge.com
Updated:
2016-11-14 23:53:56
Click Below to Read the Rest of This Review: Page 1 - Re-introducing the iPod classic, Now With 120GBPage 2 - Packaging, Pack-Ins, and Physical CharacteristicsPage 3 - Hard Disk, Battery, and iTunes Sync Tests: Great ResultsPage 4 - The iPod classic...
Good Apple’s only remaining hard disk-based iPod, boasting family-leading storage capacity and battery performance at reasonable pricing. Available in silver or black versions, each with full support for music, video, photo, and game playback. Adds new h...
Bad Despite large hard drives and batteries, outdated 2.5” screen and interface continue to fall behind Apple’s best devices in ease-of-use and quality of overall media playback experience, forcing users to pick between great screens or the hard d...
Bottom line A Note From the Editors of iLounge: Though all products and services reviewed by iLounge are "final," many companies now make changes to their offerings after publication of our reviews, which may or may not be reflected above. This iLounge article pro...
70%
infosyncworld.com
Updated:
2016-11-14 23:53:56
We scroll through the newly-polished menus on the Apple iPod classic 120GB, the update to Apples large-capacity music player.
Bad NILLSlightModeratePalpableExtreme...
Bottom line This text will be replaced The Apple iPod classic 120GB has become a political statement more than a music playing device. Its for users who wont give up the idea of taking their entire library, or a few good months worth of music at least, every...
0%
about.com
Updated:
2016-11-14 23:53:56
The GoodHuge storage capacityTerrific battery lifeAppealing enclosure and price The BadSmall screen for videoNo Internet connectivity The PriceUS$249 – 80GB US$349 – 160GBThe iPod Classic is a terrific portable media player. And it may be the...
90%
mobilitysite.com
Updated:
2016-11-14 23:53:57
The iPod Classic 80 GB is surprisingly small, yet robust. This picture illustrates the size well: When I had the Sansa View, I found myself becoming an expert in fields I had no interest in, specifically MSC v. MTP modes, just so I could load music...
0%
applelinks.com
Updated:
2016-11-14 23:53:57
I believe it was They Might Be Giants who once observed that just because a songs old, that doesnt mean its a classic. Theyre correct, of course, and far too many DJs and VJs and all other manner of Js make that mistake. Now, weve got a classic...
80%
maclife.com
Updated:
2016-11-14 23:53:57
The new iPod nano: Its a movie theater in the palm of your hand. Darn you, Apple. You know our iPod love is fickle, and you take advantage each and every time. We were happy with the 5G iPod (a.k.a. the video iPod), but we admit, we wanted the next...
Good Say so long to the scratch-prone plastic. Thinner than ever. Improved software interface. Excellent screen.
Bad No power adapter. Previously bought games won’t sync. Time to buy a new case.
Bottom line The iPod classic and the iPod nano are the best of their respective product lines ever released. Will you be lucky enough to get one this holiday season? We hope so. iPOD NANO...
100%
trustedreviews.com
Updated:
2016-11-14 23:53:57
With the Touch and new nano grabbing all the headlines recently, it's easy to forget that Apple also relaunched its classic range of hard disk players the other week. But relauch it did, improve them it has and, despite the fact that it's not the show-sto...
Bottom line Complaints about the restrictive file format support, volume level and games compatibility aside, if you're in the market for a high-capacity music and video player the iPod Classic should be high on your shortlist. Its years at the top of the MP3 player...
100%
Howstuffworks.com
Updated:
2016-11-14 23:53:57
The latest generation of iPod unveiled by Apple pushed the manufacturer to rename its primary iPod to the iPod classic. With this change comes a better-looking body, the same great sound and an ever better user interface.For the iPod classic, also know...
Good Quick music transfers, movie viewing, long battery life...
Bad Earbuds, clicking hard drive, lack of white body color option...
Bottom line The latest generation of iPod unveiled by Apple pushed the manufacturer to rename its primary iPod to the iPod classic. With this change comes a better-looking body, the same great sound and an ever better user interface.For the iPod classic, also kno...
80%
macworld.com
Updated:
2016-11-14 23:53:57
2007-09-25 Product Guide : iPods iPod classic (6G iPod) 80GB Basic Information: Price as Reviewed: $249 Company: Apple Playlist Rating: (out of 5) Click to Read the Full Review. Specs: Capacity: 80GB Dimensions: 4.1"H by 2.4"W by 0.41"D Weight: 4.9...
80%
the-gadgeteer.com
Updated:
2016-11-14 23:53:57
The globally popular Apple iPod video has been updated with a new face, a new interface, higher storage capacity and even a new name. Its now called the iPod classic, which may sound like a name that would be given to a low end model, but this isn...
0%
appleinsider.com
Updated:
2016-11-14 23:53:57
Released alongside the all new third generation iPod Nano, the new iPod Classic offers a refined all-metal case, the same new graphical interface of the Nano, and the most battery and storage capacity of any iPod model (thanks to its hard drive and he...
0%
Digitaltrends.com
Updated:
2016-11-14 23:53:57
Apple’s refreshed iPod line recently made its debut, to much fanfare. Along with new colors for the Shuffle, redesigned nanos, and innovative Touch lines, the good ole iPod we’ve come to know and love has been given the badge of “Classic...
Good Huge capacity Excellent sound quality Revamped interface...
Bad Sluggish/balky menus No docking station included Requires iTunes 7 or newer Might not be compatible with some accessories...
Bottom line The Apple iPod Classic is a nice evolutionary step in iPod design aimed at previous generation owners who require more storage capacity, or new owners who don’t want to pony up premium fees for less than premium storage. Granted, the unit’s ne...
80%
Digitaltrends.com
Updated:
2016-11-14 23:53:57
Apple’s refreshed iPod line recently made its debut, to much fanfare. Along with new colors for the Shuffle, redesigned nanos, and innovative Touch lines, the good ole iPod we’ve come to know and love has been given the badge of “Classic...
Good Huge capacity Excellent sound quality Revamped interface...
Bad Sluggish/balky menus No docking station included Requires iTunes 7 or newer Might not be compatible with some accessories...
Bottom line The Apple iPod Classic is a nice evolutionary step in iPod design aimed at previous generation owners who require more storage capacity, or new owners who don’t want to pony up premium fees for less than premium storage. Granted, the unit’s ne...
80%
ilounge.com
Updated:
2016-11-14 23:53:57
Pros: A superior update to Apple’s 2005 and 2006 hard-disk based iPods, featuring cleaner audio, crisper video, better storage capacity and greater than promised battery performance at last year’s prices. ... Cons: No longer Apple’s “best iPod ev...
Good A superior update to Apple’s 2005 and 2006 hard-disk based iPods, featuring cleaner audio, crisper video, better storage capacity and greater than promised battery performance at last year’s prices. Available in silver or black versions...
Bad equently, there is a lot to like about the iPod classic. More power efficient than its predecessors and equipped with an 80GB ($249) or 160GB ($349) hard disk, it unquestionably delivers markedly superior value for the dollar than what it replaces. The...
Bottom line A Note From the Editors of iLounge: Though all products and services reviewed by iLounge are "final," many companies now make changes to their offerings after publication of our reviews, which may or may not be reflected above. This iLounge a...
70%
mp3.com
Updated:
2016-11-14 23:53:57
The iPod Classic is just like the Video iPod, only slimmer, tougher, and injected with a more visually rich graphic user interface.
Good The iPod Classic is just like the Video iPod, only slimmer, tougher, and injected with a more visually rich graphic user interface.
Bad Video output now requires a proprietary cable; audio quality has not improved; some older iPod video accessories may not be compatible; users are required to use the latest version of iTunes, which may not work on some older computer systems.
Bottom line The iPod Classic is a refinement of the formula that put the iPod on the map. Few can match its combination of storage capacity, battery life, and advanced user interface.
80%
Brand Image Product code Product Stock Price from
Apple

Apple iPod classic 80GB, Silver
(show image)
MB029ZO/A iPod classic 80GB, Silver 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod classic 160GB, Black
(show image)
MB150ZO/A iPod classic 160GB, Black 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod classic 160GB, Silver
(show image)
MB145ZO/A iPod classic 160GB, Silver 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod classic 160GB, Black
(show image)
MB150ZD/A iPod classic 160GB, Black 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod classic 80GB, Black
(show image)
MB147ZD/A iPod classic 80GB, Black 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod classic 160GB, Silver
(show image)
MB145ZD/A iPod classic 160GB, Silver 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod classic 80GB, Silver
(show image)
MB029ZD/A iPod classic 80GB, Silver 0.00
(excl. VAT)
0 (incl. VAT)