location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 37HF7444 37

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
37HF7444 37
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37HF7444/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895926102
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 12:25:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 37HF7444 37
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 8 ms
  • - NTSC, PAL, SECAM
  • - 800 x 400 mm
  • - 180 W
Long product name Philips 37HF7444 37 :
The long product name of Philips 37HF7444 37. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

37" professional flat TV
More>>>
Philips 37HF7444 37:
The official description of Philips 37HF7444 37 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TV set that upgrades every hotel room. Fully featured for hospitality applications. Combined with the optional SmartCard XPress unit this TV is fully prepared for interactive services and in-room entertainment.

Best total cost of ownership
-Wireless SmartLoader for fast cloning
-External loudspeaker connector
-Front/Side controls locking
-Battery Low Detection for Remote Control
-ESP™ (Energy Savings Programmability)

System ready and future proof
-SmartCard Xpress Box compatible for interactive systems
-Serial Xpress™ Control interface

Maximum guest comfort
-Volume limitation
-Welcome message on screen display

Great viewing experience and guest comfort
-HD ready for the highest quality display of HDTV signals

Short summary description Philips 37HF7444 37:
This short summary of the Philips 37HF7444 37 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 37HF7444 37, 94 cm (37"), 1366 x 768 pixels, HD, LCD

Long summary description Philips 37HF7444 37:
This is an auto-generated long summary of Philips 37HF7444 37 based on the first three specs of the first five spec groups.

Philips 37HF7444 37. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Native aspect ratio: 16:9

Display
Display diagonal *
94 cm (37")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
8 ms
Progressive scan
Yes
Contrast ratio (dynamic)
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Comb filter
3D
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
94 cm
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Channels quantity
125 channels
Supported TV bands
Hyperband, UHF
Audio
Audio system
Nicam stereo, Virtual dolby surround
Design
Panel mounting interface
800 x 400 mm
Performance
Teletext
10 pages
Noise reduction *
Yes
Ports & interfaces
SCART ports quantity
2
S-Video inputs quantity
1
HDMI ports quantity *
2
Power
Power consumption (typical) *
180 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (without stand)
1100 mm
Depth (without stand)
97 mm
Height (without stand)
609 mm
Weight (without stand)
25.1 kg
Packaging data
Package width
1167 mm
Package depth
330 mm
Package height
821 mm
Package weight
31.5 kg
Other features
Power requirements
110 - 240V, 50/60Hz
Display
LCD WXGA TFT
Country Distributor
United Kingdom 1 distributor(s)