HP logo

HP Pocket Media Drive for PD1600 external hard drive 160 GB 7200 RPM 2.5"

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
314931
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
08 Jul 2008
Long product name HP Pocket Media Drive for PD1600 external hard drive 160 GB 7200 RPM 2.5":

HP POCKET MEDIA DRIVE PMD160GB 160GB 2.5 SATA USB

HP Pocket Media Drive for PD1600 external hard drive 160 GB 7200 RPM 2.5":

Store 74,000 photos, 37000 songs, or 100 hours of video1 on our external, portable HP 160GB Pocket Media Drive.
Use this high-speed, wallet-size drive alone or connected to your PC via the included USB cable, or save space by sliding it in the chassis slot of select HP Pavilion PCs.

Short summary description HP Pocket Media Drive for PD1600 external hard drive 160 GB 7200 RPM 2.5":

HP Pocket Media Drive for PD1600, 160 GB, 2.5", 7200 RPM

Long summary description HP Pocket Media Drive for PD1600 external hard drive 160 GB 7200 RPM 2.5":

HP Pocket Media Drive for PD1600. HDD capacity: 160 GB, HDD size: 2.5", HDD speed: 7200 RPM

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.