location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PictureMate PM260

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson PictureMate PM260
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C694306
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PictureMate PM260
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet
  • - 9.14 cm (3.6") LCD
  • - USB port
Long product name Epson PictureMate PM260 :
The long product name of Epson PictureMate PM260. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PictureMate 260-Personal Photo Lab/ 3.6” LCD/ 5760 x 1440/ PC-free
More>>>
Epson PictureMate PM260:
The official description of Epson PictureMate PM260 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Superior photos at an everyday, low price.
- Great for all digital camera brands.
- Huge, 3.6” LCD photo viewer.
- Crop, resize and remove red eye – PC-free.
- Border-free 4" x 6" Photos in as fast as 37 sec¹.
- Unsurpassed durability and longevity.
- Photos last 2 – 4 times longer than lab prints.
- Smudge, scratch, water and fade resistant.
- Prints sepia, B&W, wallets and more.
- Easy, one-touch printing.

The perfect companion to any digital camera, PictureMate® Dash Personal Photo Lab is the ideal choice in portable photo printers. In fact, a PictureMate model has been the number one selling small-format printer three years in a row — the personal photo lab that’s easy to use at home or on the go.

Use PictureMate Dash™ to quickly and easily create stacks of durable, pro quality photos in your living room or on the go, any time – day or night. Transforming your digital images into gorgeous photos is fast and easy. Just insert your memory card¹ or connect your camera or USB flash drive and you’re well on your way. Use the huge, 3.6-inch LCD photo viewer to select and print your images. You can even crop, remove red eye, add color effects and more — no PC required! Print brilliant, 4” x 6” photos in as fast as 37 seconds¹.

Photos from PictureMate are smudge, scratch, water and fade resistant. No other small-format printer offers such remarkable durability. In fact, PictureMate photos last generations longer than traditional, lab-processed photos. Plus, with vibrant color and crisp detail, every photo is one that you’ll be proud to share with family and friends.

Each PictureMate Print Pack contains everything you need to print stacks of beautiful photos, including the photo cartridge and photo paper. And, packs are available with either glossy or matte paper — your choice! Whatever you choose, you’re sure to get remarkable results. So, trust your memories to PictureMate.

Short summary description Epson PictureMate PM260:
This short summary of the Epson PictureMate PM260 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PictureMate PM260, Inkjet, 5760 x 1440 DPI, Direct printing

Long summary description Epson PictureMate PM260:
This is an auto-generated long summary of Epson PictureMate PM260 based on the first three specs of the first five spec groups.

Epson PictureMate PM260. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI. Direct printing