location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PGI-29CO Clear Ink Cartridge (Chroma Optimiser)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PGI-29CO Clear Ink Cartridge (Chroma Optimiser)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4879B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162253919 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 316806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 18:14:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PGI-29CO Clear Ink Cartridge (Chroma Optimiser)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges†††
  • - Genuine Canon Ink provides consistent quality prints 100% of the time†††
  • - Genuine Canon Ink is 100% reliable so you can print with less stress†††
  • - Return every ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon PGI-29CO Clear Ink Cartridge (Chroma Optimiser) :
The long product name of Canon PGI-29CO Clear Ink Cartridge (Chroma Optimiser). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PGI-29CO Clear Ink Cartridge (Chroma Optimiser)
More>>>
Canon PGI-29CO Clear Ink Cartridge (Chroma Optimiser):
The official description of Canon PGI-29CO Clear Ink Cartridge (Chroma Optimiser) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Chroma Optimizer clear ink from the professional LUCIA ink range delivers uniform glossiness, expands colour gamut and makes the black colours deeper. This pigment-based clear ink is applied on top of the colour inks. The 36ml ink tank allows you to print up to 429 photos in 10x15cm or 90 in A3+ size at ISO/JIS-SCID† standard.

Short summary description Canon PGI-29CO Clear Ink Cartridge (Chroma Optimiser):
This short summary of the Canon PGI-29CO Clear Ink Cartridge (Chroma Optimiser) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PGI-29CO Clear Ink Cartridge (Chroma Optimiser), Transparent, 1 pc(s), 429 pages

Long summary description Canon PGI-29CO Clear Ink Cartridge (Chroma Optimiser):
This is an auto-generated long summary of Canon PGI-29CO Clear Ink Cartridge (Chroma Optimiser) based on the first three specs of the first five spec groups.

Canon PGI-29CO Clear Ink Cartridge (Chroma Optimiser). Colour ink page yield: 429 pages, Printing colours: Transparent, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
PIXMA PRO-1
Quantity per pack *
1 pc(s)
Colour ink page yield *
429 pages
Type *
Original
Printing colours *
Transparent
Operational conditions
Operating relative humidity (H-H)
15 - 90%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
15 - 90%
Packaging data
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Canon BCI-1441 Y ink cartridge Original Yellow Canon BCI-1441 Y ink cartridge Original Yellow
(show image)
0172B001 BCI-1441 Y 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 10 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)