HP logo

HP Q8910A printing paper Semi-gloss 1 sheets White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40366
Info modified on:
14 Mar 2024, 17:26:43
End of life date:
30 Dec 2010
Warranty:
Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q8910A printing paper Semi-gloss 1 sheets White:

Q8910A - 1067mm x 30.5m, 235g/m2, Semi-gloss

HP Q8910A printing paper Semi-gloss 1 sheets White:

HP Professional Semi-gloss Contract Proofing Paper offers great color range for fast and affordable prints in 42-inch by 100-foot rolls.This microporous, instant-dry media enables proofers to emulate and predict the outcome of the most demanding offset and gravure printing processes. The HP Designjet printing solution—printer, ink supplies and media—is custom engineered, tested to provide to provide compliance with ISO 12647-2, SWOP, and FOGRA39 standards.

Short summary description HP Q8910A printing paper Semi-gloss 1 sheets White:

HP Q8910A, Semi-gloss, 1 sheets, 235 g/m², White, 8.7 µm, 20 - 70%

Long summary description HP Q8910A printing paper Semi-gloss 1 sheets White:

HP Q8910A. Finish type: Semi-gloss, Sheets per pack: 1 sheets, Media weight: 235 g/m²

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.