location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Discproducer PP-50BD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Discproducer PP-50BD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB72321
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946502168
Category:
Device which produces high volumes of data discs e.g. DVDs, CDs.
Disc Publishers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:56:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Discproducer PP-50BD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Capacity: 50 discs
  • - Interface: USB 2.0 Number of CD/DVD drives: 1
  • - Print speed (speed mode): 65 discs/hour Print speed (quality mode): 50 discs/hour
  • - Print resolution (speed mode): 1440 x 720 DPI Print resolution (quality mode): 1440 x 1440 DPI
  • - CD write speed: 40x DVD-R write speed: 12x
  • - Power consumption (standby): 28 W
  • - Blue, Grey
Warranty: 1 Year
Long product name Epson Discproducer PP-50BD :
The long product name of Epson Discproducer PP-50BD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PP- 50BD 50 Discs 1440 x 720dpi, BluRay, 21 kg
More>>>
Epson Discproducer PP-50BD:
The official description of Epson Discproducer PP-50BD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As Blu-ray is an inexpensive yet dependable format for long-term data storage, the PP-50BD is perfect for archiving large files and backing-up data. The fully-automated PP-50BD allows you to work on other tasks while it produces up to 50 discs and more than 2TB of data in one batch, and can burn up to three single-layer Blu-ray discs in an hour.
High-quality output
The PP-50BD delivers high-quality, photo-realistic printing on the CD/DVD/BD surface. Epson’s Micro Piezo printhead and 6-colour inks produce ultra-fine colour gradations and razor-sharp text, even in very small font sizes.
Low cost per finished disc
Thanks to Epson's individual inks system, the cost of each produced media is low as you only need to replace the colour used. Depending on the print image, you can produce over 1,000 fully-covered discs from one set of cartridges.
Dependable operation
Epson has drawn on its expertise in manufacturing robots to develop the patented AcuGrip robotic arm, which ensures that only one CD/DVD/BD is grabbed at a time – even if they’re stuck together. This allows you to leave production runs unsupervised. To ensure trouble-free operation for years to come, the PP-50BD has a dust-proof body and minimal moving parts.
Simple to use
The PP-50BD couldn’t be easier to use – it’s conveniently controlled from the front, and its LED system shows the ink level status for each individual colour. The included software is user-friendly too, with pre-defined templates and images, so you don’t need to be an expert to use it.
Easy installation
One of the smallest disc publishing solutions on the market, the fully-stackable PP-50BD has a compact footprint and measures only 38cm wide to fit easily onto a shelf or desktop.
- High-quality output: Dependable archiving
- >1000 media per ink set: Low printing cost and accurate unattended production ensured
- All-in-one closed box: Burn, print, publish dustproof and secured
- AcuGrip™ BD robot arm: Ensures extremely reliable pick and move of BD media
- Amazing print quality: Six cartridge single ink system for impressive high class printouts
- Accurate archiving drive: Outstanding accuracy of burned data with professional archival grade drives

Short summary description Epson Discproducer PP-50BD:
This short summary of the Epson Discproducer PP-50BD data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Discproducer PP-50BD, 65 discs/hour, 50 discs/hour, 1440 x 720 DPI, 1440 x 1440 DPI, 40x, 12x

Long summary description Epson Discproducer PP-50BD:
This is an auto-generated long summary of Epson Discproducer PP-50BD based on the first three specs of the first five spec groups.

Epson Discproducer PP-50BD. Print speed (speed mode): 65 discs/hour, Print speed (quality mode): 50 discs/hour. Print resolution (speed mode): 1440 x 720 DPI, Print resolution (quality mode): 1440 x 1440 DPI. CD write speed: 40x, DVD-R write speed: 12x. Bundled software: Epson Total Disc Maker. Dimensions (WxDxH): 377 x 465 x 324 mm, Weight: 21 kg, Package width: 523 mm

Technical details
Capacity *
50 discs
Interface *
USB 2.0
Optical disc diameter
120 mm
Inner diameter
1.5 cm
Media types supported
CD-R, DVD-R, DVD+R, DVD-R DL, DVD+R DL, BD-R, BD-R DL
Publishing speed (CD)
15 discs/hour
Publishing speed (DVD)
8 discs/hour
Printing colours
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Number of CD/DVD drives
1
Product colour
Blue, Grey
Box contents
Individual Ink Cartridges, Main unit, Power cable, Setup guide, Software (CD), USB cable, Warranty document
Number of colours
6 colours
Print head
Micro Piezo
Country of origin
China
Quantity per pack
1 pc(s)
Printing
Print speed (speed mode)
65 discs/hour
Print speed (quality mode)
50 discs/hour
Print quality
Print resolution (speed mode)
1440 x 720 DPI
Print resolution (quality mode)
1440 x 1440 DPI
Writing speed
CD write speed
40x
DVD-R write speed
12x
Ports & interfaces
USB 2.0 ports quantity
1
Software
Bundled software
Epson Total Disc Maker
Weight & dimensions
Dimensions (WxDxH)
377 x 465 x 324 mm
Weight
21 kg
Package width
523 mm
Package depth
720 mm
Package height
520 mm
Package weight
25.1 kg
System requirements
Compatible operating systems
Windows 7, Windows 8, Windows Server 2003 (32/64bit), Windows Server 2008 (32/64bit), Windows Server 2012 (64bit), Windows Vista, Windows XP
Power
Power consumption (standby)
28 W
Logistics data
Products per pallet
6 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
171 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
6 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
171 cm