location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Soyntec Netsound 240 Headphones Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Soyntec Check ‘Soyntec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Netsound 240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
786374 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8432426786374
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Soyntec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Soyntec Netsound 240 Headphones Wired Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headphones
  • - Wired
  • - Intraaural 20 - 20000 Hz 16 Ω 108 dB
Warranty: 36 months
Long product name Soyntec Netsound 240 Headphones Wired Black :
The long product name of Soyntec Netsound 240 Headphones Wired Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Netsound 240 Stereo earphones
More>>>
Short summary description Soyntec Netsound 240 Headphones Wired Black:
This short summary of the Soyntec Netsound 240 Headphones Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

Soyntec Netsound 240, Wired, 20 - 20000 Hz, Headphones, Black

Long summary description Soyntec Netsound 240 Headphones Wired Black:
This is an auto-generated long summary of Soyntec Netsound 240 Headphones Wired Black based on the first three specs of the first five spec groups.

Soyntec Netsound 240. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Product colour: Black

Brand Image Product code Product Stock Price from
ARCTIC E231-WM (White) - In-ear headphones with Microphone ARCTIC E231-WM (White) - In-ear headphones with Microphone
(show image)
ORACO-ERM20-GBA01 E231-WM (White) - In-ear headphones with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E231-BM (Black) - In-ear headphones with Microphone ARCTIC E231-BM (Black) - In-ear headphones with Microphone
(show image)
ORACO-ERM18-GBA01 E231-BM (Black) - In-ear headphones with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E231-W (White) - In-ear headphones ARCTIC E231-W (White) - In-ear headphones
(show image)
ORACO-ER019-GBA01 E231-W (White) - In-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E231-B (Black) - In-ear headphones ARCTIC E231-B (Black) - In-ear headphones
(show image)
ORACO-ER017-GBA01 E231-B (Black) - In-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
Soyntec

Soyntec NETSOUND 220 Headphones Wired Grey
(show image)
78636 NETSOUND 220 0.00
(excl. VAT)
0 (incl. VAT)