IBM logo

IBM xSeries 336 Xeon-3.2GHz 1MB 1GB (16GB max) Openbay 2.5i U320 Hotswap G server Rack Intel® Xeon® 585 W

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6079
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Three year parts and labour.
Long product name IBM xSeries 336 Xeon-3.2GHz 1MB 1GB (16GB max) Openbay 2.5i U320 Hotswap G server Rack Intel® Xeon® 585 W:

xSeries 336 Xeon-3.2GHz 1MB 1GB (16GB max) Openbay 2.5i U320 Hotswap GLAN 585W

Short summary description IBM xSeries 336 Xeon-3.2GHz 1MB 1GB (16GB max) Openbay 2.5i U320 Hotswap G server Rack Intel® Xeon® 585 W:

IBM xSeries 336 Xeon-3.2GHz 1MB 1GB (16GB max) Openbay 2.5i U320 Hotswap G, 3.2 GHz, 1 GB, 585 W, Rack

Long summary description IBM xSeries 336 Xeon-3.2GHz 1MB 1GB (16GB max) Openbay 2.5i U320 Hotswap G server Rack Intel® Xeon® 585 W:

IBM xSeries 336 Xeon-3.2GHz 1MB 1GB (16GB max) Openbay 2.5i U320 Hotswap G. Processor family: Intel® Xeon®, Processor frequency: 3.2 GHz. Internal memory: 1 GB. Power supply: 585 W. Chassis type: Rack

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.