location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM PRO/1000 MT Dual Port Server Adapter by Intel interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO/1000 MT Dual Port Server Adapter by Intel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P2701 show
Show alternative article codes used in the online market place
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 14:56:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year
Long product name IBM PRO/1000 MT Dual Port Server Adapter by Intel interface cards/adapter :
The long product name of IBM PRO/1000 MT Dual Port Server Adapter by Intel interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRO/1000 MT Dual Port Server Adapter by Intel
More>>>
Short summary description IBM PRO/1000 MT Dual Port Server Adapter by Intel interface cards/adapter:
This short summary of the IBM PRO/1000 MT Dual Port Server Adapter by Intel interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

IBM PRO/1000 MT Dual Port Server Adapter by Intel, PCI, 0 - 55 °C, 10 - 90%, 121 mm, 21 mm, 121 mm

Long summary description IBM PRO/1000 MT Dual Port Server Adapter by Intel interface cards/adapter:
This is an auto-generated long summary of IBM PRO/1000 MT Dual Port Server Adapter by Intel interface cards/adapter based on the first three specs of the first five spec groups.

IBM PRO/1000 MT Dual Port Server Adapter by Intel. Host interface: PCI. Width: 121 mm, Depth: 21 mm, Height: 121 mm. Data transfer rate: 1000 Mbit/s, Platform: PC, Connectivity technology: Wired