location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Pocket LOOX 720 FR BTWLAN PXA 272 520MHz handheld mobile computer 9.14 cm (3.6") 640 x 480 pixels 170 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pocket LOOX
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket LOOX 720 FR BTWLAN PXA 272 520MHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-K151-V122
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Pocket LOOX 720 FR BTWLAN PXA 272 520MHz handheld mobile computer 9.14 cm (3.6") 640 x 480 pixels 170 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9.14 cm (3.6") 640 x 480 pixels
  • - 0.128 GB
  • - 0.52 GHz
  • - Built-in camera
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1640 mAh
More>>>
Short summary description Fujitsu Pocket LOOX 720 FR BTWLAN PXA 272 520MHz handheld mobile computer 9.14 cm (3.6") 640 x 480 pixels 170 g:
This short summary of the Fujitsu Pocket LOOX 720 FR BTWLAN PXA 272 520MHz handheld mobile computer 9.14 cm (3.6") 640 x 480 pixels 170 g data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Pocket LOOX 720 FR BTWLAN PXA 272 520MHz, 9.14 cm (3.6"), 640 x 480 pixels, TFT, 65536 colours, 0.128 GB, 0.52 GHz

Long summary description Fujitsu Pocket LOOX 720 FR BTWLAN PXA 272 520MHz handheld mobile computer 9.14 cm (3.6") 640 x 480 pixels 170 g:
This is an auto-generated long summary of Fujitsu Pocket LOOX 720 FR BTWLAN PXA 272 520MHz handheld mobile computer 9.14 cm (3.6") 640 x 480 pixels 170 g based on the first three specs of the first five spec groups.

Fujitsu Pocket LOOX 720 FR BTWLAN PXA 272 520MHz. Display diagonal: 9.14 cm (3.6"), Display resolution: 640 x 480 pixels. Internal memory: 0.128 GB. Processor frequency: 0.52 GHz

Display
Display
TFT
Display diagonal *
9.14 cm (3.6")
Display resolution *
640 x 480 pixels
Display number of colours
65536 colours
Memory
Internal memory *
0.128 GB
Processor
Processor frequency *
0.52 GHz
Built-in processor
PXA272
Network
Networking features
Bluetooth module1.2 Power class, IEEE802.11b (Wi-Fi)
Camera
Built-in camera *
Yes
Audio
Built-in microphone
Yes
Speakers
Yes
Ports & interfaces
I/O ports
1 x built-in microphone 1 x speaker 1 x receiver for VoIP calls 1 x headphone jack (3.5 mm) 1 x IrDA (Consumer Infrared)USB via sync cable (1.1 slave, 1.1 host)
Headphone outputs
1
Performance
RFID reader *
No
Performance
Barcode reader *
No
Software
Bundled software
Calculator, Voice Recorder, Pocket Excel, Pocket Internet Explorer, Pocket Word, Pocket Outlook, MSN Messenger, Terminal Services Client, SpeedMenu, Jawbreaker, Windows Media Player 9.0 for Pocket PC, Pictures, Microsoft ActiveSync 3.7.1, Fujitsu Siemens Computers Keylock, Fujitsu Siemens Computers Backup, Fujitsu Siemens Computers CONNECTMOBILITY - E2C, Fujitsu Siemens Computers Panning
Power
Battery capacity *
1640 mAh
Battery type
Li Ion
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
12 h
Weight & dimensions
Weight *
170 g
Width
72 mm
Depth
15.2 mm
Height
122 mm
Wireless LAN features
Wireless technology
IrDA, Bluetooth, IEEE 802.11b
System requirements
Compatible operating systems
Microsoft Windows Mobile 2003 Software Second Edition FRN
Technical details
Bundled hardware
1.3 megapixel camera with flash