BakkerElkhuizen logo

BakkerElkhuizen FlexTop 270 Notebook Stand

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187268
Info modified on:
20 May 2024, 18:14:35
Warranty:
Lifelong (after registration)
Long product name BakkerElkhuizen FlexTop 270 Notebook Stand:

FlexTop 270, 10 - 16", 255 g

BakkerElkhuizen FlexTop 270 Notebook Stand:

FlexTop 270
The FlexTop 270 is a compact and lightweight laptop stand and is therefore ideally suited for mobile work.

Easy setup.
The FlexTop 270 can be easily unfolded and set up in a few seconds. Choose one of the 6 height settings, unfold the two foam-covered feet and place your laptop. The stable stand and the anti-slip feet on the underside promise a firm working setup for your laptop on any surface.

Short summary description BakkerElkhuizen FlexTop 270 Notebook Stand:

BakkerElkhuizen FlexTop 270 Notebook Stand, Laptop stand, Grey, Aluminium, 25.4 cm (10"), 40.6 cm (16"), 3 kg

Long summary description BakkerElkhuizen FlexTop 270 Notebook Stand:

BakkerElkhuizen FlexTop 270 Notebook Stand. Product type: Laptop stand, Product colour: Grey, Material: Aluminium. Height adjustment range: 90 - 200 mm. Width: 280 mm, Depth: 220 mm, Height: 4 mm. Package width: 247 mm, Package depth: 345 mm, Package height: 10 mm

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.