Garmin logo

Garmin Geko 201 navigator LCD 96 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17267
Info modified on:
04 Apr 2019, 08:09:42
Long product name Garmin Geko 201 navigator LCD 96 g:

Geko 201, 500 Waypoints, 20 Routes, 10,000 points Track log, 64 x 100 pixels, Black and white LCD

Short summary description Garmin Geko 201 navigator LCD 96 g:

Garmin Geko 201, 64 x 100 pixels, LCD, Monochrome, Alkaline, AAA, 12 h

Long summary description Garmin Geko 201 navigator LCD 96 g:

Garmin Geko 201. Display resolution: 64 x 100 pixels, Display: LCD, Display number of colours: Monochrome. Battery technology: Alkaline, Battery type: AAA, Battery life (max): 12 h. Weight: 96 g, Width: 48 mm, Depth: 24 mm. Interface: serial

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.