Olympus logo

Olympus Digital Camera FE-280 Blue 8 MP CCD 3264 x 2448 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25797
Info modified on:
04 Apr 2019, 08:09:31
Long product name Olympus Digital Camera FE-280 Blue 8 MP CCD 3264 x 2448 pixels:

Digital Camera FE-280 Blue

Short summary description Olympus Digital Camera FE-280 Blue 8 MP CCD 3264 x 2448 pixels:

Olympus Digital Camera FE-280 Blue, 8 MP, 3264 x 2448 pixels, CCD, 3x, 108 g, Blue

Long summary description Olympus Digital Camera FE-280 Blue 8 MP CCD 3264 x 2448 pixels:

Olympus Digital Camera FE-280 Blue. Megapixel (approx.): 8 MP, Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.3 - 18.9 mm. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 108 g. Product colour: Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.