location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus Digital Camera FE-280 Red 8 MP CCD 3264 x 2448 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Camera FE-280 Red
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2941692
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:09:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus Digital Camera FE-280 Red 8 MP CCD 3264 x 2448 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 MP CCD Red
  • - Optical zoom: 3x Digital zoom: 4x
  • - Voice recording PictBridge
Long product name Olympus Digital Camera FE-280 Red 8 MP CCD 3264 x 2448 pixels :
The long product name of Olympus Digital Camera FE-280 Red 8 MP CCD 3264 x 2448 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Camera FE-280 Red
More>>>
Short summary description Olympus Digital Camera FE-280 Red 8 MP CCD 3264 x 2448 pixels:
This short summary of the Olympus Digital Camera FE-280 Red 8 MP CCD 3264 x 2448 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus Digital Camera FE-280 Red, 8 MP, 3264 x 2448 pixels, CCD, 3x, 108 g, Red

Long summary description Olympus Digital Camera FE-280 Red 8 MP CCD 3264 x 2448 pixels:
This is an auto-generated long summary of Olympus Digital Camera FE-280 Red 8 MP CCD 3264 x 2448 pixels based on the first three specs of the first five spec groups.

Olympus Digital Camera FE-280 Red. Megapixel (approx.): 8 MP, Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.3 - 18.9 mm. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 108 g. Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 02:15:45
Uk has collected 10 expert reviews for Olympus Digital Camera FE-280 Red 8 MP CCD 3264 x 2448 pixels and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
digitalartsonline.co.uk
Updated:
2011-09-23 02:15:26
The eight-megapixel FE-280 costs under £100 – which looks like a bargain. However, the camera offers few manual settings, and its image quality was mediocre. Our test unit was lightweight and easy to hold. It had a metallic-blue case, though the c...
70%
Cameras.co.uk
Updated:
2011-09-23 02:15:28
The Olympus FE-280 is a small, snapshot camera. It has 8 megapixels and a 3x optical zoom lens. At a shade under 20mm wide it fits easily into a pocket. The FE-280 is also one of the most lightweight cameras around. Its body is made of stainless steel...
78%
pcadvisor.co.uk
Updated:
2011-09-23 02:15:31
The 8Mp Olympus FE-280 costs £135 - a pretty low price. It comes with a good user guide for beginners but offers few manual settings. Image quality is merely average. Our test Olympus FE-280 was lightweight and easy to hold. The model we received ha...
Bottom line The Olympus FE-280 is cheap and cute, and it fits easily in your pocket. Anyone with serious photographic ambitions, however, will outgrow it quickly. Narasu Rebbapragada Lowest online price: £N/A...
70%
digicamera.com
Updated:
2011-09-23 02:15:43
The FE-280 is part of Olympus Summer 2007 introduction of no fewer than nine consumer cameras. It is a super-slim design that offers a bit of everything to appeal to a wide variety of consumers. And an attractive 8-megapixel camera with a list price o...
0%
digitalcameraroundup.com
Updated:
2011-09-23 02:15:45
The FE-280 is part of Olympus' Summer 2007 introduction of no fewer than nine consumer cameras. It is a super-slim design that offers a bit of everything to appeal to a wide variety of consumers. And an attractive 8-megapixel camera with a list price o...
Good Ultraslim 8megapixel camera in four cool colors, Bright hires 2.5inch LCD with backlight boost, 640 x 480 movies at a full 30 fps, Advanced face detection mode, Digital image stabilization with gyro assist, 48MB onboard memory, PreSet Shooting Mode lets you select best setting, Optional underwater case...
Bad Can't have sound and optical zoom together in movie mode, No voice recording mode, xDPicture card harder to fnd and more expensive, We prefer zoom rocker to a zoom ring around the shutter...
0%
steves-digicams.com
Updated:
2016-12-29 22:34:57
Olympus has added even more "FE" series models for 2007, the FE-300, FE-290 and FE-280. Offering something for everyone, they all share an ultra-slim design, affordable price and intuitive features. The FE-280 is available in four trendy colors (red, b...
0%