location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Cyan Inkjet Cartridge - Replaces Brother LC900C ink cartridge 1 pc(s) Standard Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyan Inkjet Cartridge - Replaces Brother LC900C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598000140
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 14:02:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Cyan Inkjet Cartridge - Replaces Brother LC900C ink cartridge 1 pc(s) Standard Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan
  • - Standard Yield
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Cyan Inkjet Cartridge - Replaces Brother LC900C ink cartridge 1 pc(s) Standard Yield :
The long product name of MM Cyan Inkjet Cartridge - Replaces Brother LC900C ink cartridge 1 pc(s) Standard Yield. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 20001DK - Brother LC900C
More>>>
MM Cyan Inkjet Cartridge - Replaces Brother LC900C ink cartridge 1 pc(s) Standard Yield:
The official description of MM Cyan Inkjet Cartridge - Replaces Brother LC900C ink cartridge 1 pc(s) Standard Yield as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Remanufactured Inkjet Cartridges:

MM Print Supplies is a Danish brand of printer supplies for laser printeres, inkjet printers, postal franking machines and ribbons for type writers, credit card terminals etc.

MMPS remanufactured inkjets are a cost effective, environmentally friendly alternative to original products. The inkjet cartridges are produced in the EU and are compatible with the same printers as the original cartridges.

Quality
All MMPS inkjet cartridges for Brother LC900 series are made by recycled original cartridges. By using a recycled cartridge, you're giving your contribution to keeping empty cartridges out of the world's landfills or prevent them from being burned. And even better, be sure to send your empty cartridges back for recycling after you used it.

The inkjet cartridges are manufactured in an ISO 9001:2000 and ISO 14001:2004 certified plant. This is your assurance that the production is top quality as well as environmentally friendly. You are in fact support the needed European labor market by using cartridges from MMPS.

Environment
The inkjet cartridges are collected and remanufacted in the EU. This helps with lowering CO2 emssions when transported from the plant, while the competitors and original cartridges are produced in Asia. Furthermore our inkjet cartridges in an attractive blister pack which is made from 80% recycled plastic, and this leaflet is printed on FSC approved paper.

Warranty
MMPS provides 2 year warranty.

Printer warranty
Our warranty also includes our amazing Printer Warranty. In the unlikely event that a printer is damaged by using a MMPS inkjet cartridge, the printer will either be replaced with a new printer or be repaired by a certified technician.

Short summary description MM Cyan Inkjet Cartridge - Replaces Brother LC900C ink cartridge 1 pc(s) Standard Yield:
This short summary of the MM Cyan Inkjet Cartridge - Replaces Brother LC900C ink cartridge 1 pc(s) Standard Yield data-sheet is auto-generated and uses the product title and the first six key specs.

MM Cyan Inkjet Cartridge - Replaces Brother LC900C, Standard Yield, Cyan, 1 pc(s)

Long summary description MM Cyan Inkjet Cartridge - Replaces Brother LC900C ink cartridge 1 pc(s) Standard Yield:
This is an auto-generated long summary of MM Cyan Inkjet Cartridge - Replaces Brother LC900C ink cartridge 1 pc(s) Standard Yield based on the first three specs of the first five spec groups.

MM Cyan Inkjet Cartridge - Replaces Brother LC900C. Cartridge capacity: Standard Yield, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Printing colours *
Cyan
Cartridge return & recycling
Yes
Quantity per box
120 pc(s)
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
50 g
Package type
Blister
Other features
Capacity cartridge
400 sheets
Case or master carton quantity
120 pc(s)
Approximate page yield (A4, colour)
400 pages
Archival storage life
2 year(s)
Quantity outer carton
120 pc(s)
Brand Image Product code Product Stock Price from
MM Value Pack LC900 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Brother LC900VALBP ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow MM Value Pack LC900 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Brother LC900VALBP ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
(show image)
20004DK Value Pack LC900 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Brother LC900VALBP 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Brother LC900Y ink cartridge 1 pc(s) Standard Yield MM Yellow Inkjet Cartridge - Replaces Brother LC900Y ink cartridge 1 pc(s) Standard Yield
(show image)
20003DK Yellow Inkjet Cartridge - Replaces Brother LC900Y 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces Brother LC900M ink cartridge 1 pc(s) Standard Yield MM Magenta Inkjet Cartridge - Replaces Brother LC900M ink cartridge 1 pc(s) Standard Yield
(show image)
20002DK Magenta Inkjet Cartridge - Replaces Brother LC900M 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC900 Rainbow-Pack ink cartridge Original Cyan, Magenta, Yellow Brother LC900 Rainbow-Pack ink cartridge Original Cyan, Magenta, Yellow
(show image)
LC-900RBWBP LC900 Rainbow-Pack 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-900VALBPDR ink cartridge Original Black, Cyan, Magenta, Yellow Brother LC-900VALBPDR ink cartridge Original Black, Cyan, Magenta, Yellow
(show image)
LC900VALBPDR LC-900VALBPDR 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC900 BCYM BLISTER for DCP-110C/115C/120C/310CN/315CN/340CW ink cartridge Original Black, Cyan, Magenta, Yellow Brother LC900 BCYM BLISTER for DCP-110C/115C/120C/310CN/315CN/340CW ink cartridge Original Black, Cyan, Magenta, Yellow
(show image)
LC-900VALBPRF LC900 BCYM BLISTER for DCP-110C/115C/120C/310CN/315CN/340CW 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-900BKBP2 ink cartridge Original Black Brother LC-900BKBP2 ink cartridge Original Black
(show image)
LC900BKBP2 LC-900BKBP2 0.00
(excl. VAT)
0 (incl. VAT)
Brother Ink Cartridge Pack: Cyan / Magenta / Yellow / Black Brother Ink Cartridge Pack: Cyan / Magenta / Yellow / Black
(show image)
LC900VALBP Ink Cartridge Pack: Cyan / Magenta / Yellow / Black 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC900M Magenta Ink Cartrigde ink cartridge Original Brother LC900M Magenta Ink Cartrigde ink cartridge Original
(show image)
LC-900MBP LC900M Magenta Ink Cartrigde 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC900C Cyan ink cartridge Original Brother LC900C Cyan ink cartridge Original
(show image)
LC-900CBP LC900C Cyan Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)