Product Brochure/Datasheet
(0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad E16 Gen 2 (Intel) Intel Core Ultra 7 155H 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Black
- - Intel Core Ultra 7 155H 4.8 GHz
- - 40.6 cm (16") WUXGA 1920 x 1200 pixels IPS LED backlight 16:10
- - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
- - 1 TB SSD
- - Intel Arc Graphics
- - Wi-Fi 6E (802.11ax) Ethernet LAN Bluetooth
- - 57 Wh 65 W
- - Windows 11 Pro
More>>>
Short summary description Lenovo ThinkPad E16 Gen 2 (Intel) Intel Core Ultra 7 155H 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad E16 Gen 2 (Intel) Intel Core Ultra 7 155H 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkPad E16 Gen 2 (Intel), Intel Core Ultra 7, 4.8 GHz, 40.6 cm (16"), 1920 x 1200 pixels, 32 GB, 1 TB
Long summary description Lenovo ThinkPad E16 Gen 2 (Intel) Intel Core Ultra 7 155H 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad E16 Gen 2 (Intel) Intel Core Ultra 7 155H 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.
Lenovo ThinkPad E16 Gen 2 (Intel). Processor family: Intel Core Ultra 7, Processor model: 155H, Processor frequency: 4.8 GHz. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 1.81 kg