location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Standard Proofing Paper, 44" x 50m, 205g/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Proofing Paper, 44" x 50m, 205g/m²
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S045009
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946364742
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:37:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Standard Proofing Paper, 44" x 50m, 205g/m² :
The long product name of Epson Standard Proofing Paper, 44" x 50m, 205g/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard Proofing Paper, 44" x 50m, 205g/m²
More>>>
Short summary description Epson Standard Proofing Paper, 44" x 50m, 205g/m²:
This short summary of the Epson Standard Proofing Paper, 44" x 50m, 205g/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Standard Proofing Paper, 44" x 50m, 205g/m², 50 m, 111.8 cm, 205 g/m²

Long summary description Epson Standard Proofing Paper, 44" x 50m, 205g/m²:
This is an auto-generated long summary of Epson Standard Proofing Paper, 44" x 50m, 205g/m² based on the first three specs of the first five spec groups.

Epson Standard Proofing Paper, 44" x 50m, 205g/m². Roll length: 50 m, Roll width: 111.8 cm, Print media weight: 205 g/m²

Features
Roll length
50 m
Roll width
111.8 cm
Print media weight
205 g/m²
Country of origin
Germany
Packaging data
Quantity per pack
1 pc(s)
Package width
170 mm
Package depth
1170 mm
Package weight
13.1 kg
Package height
160 mm
Logistics data
Master (outer) case length
1170 mm
Master (outer) case width
170 mm
Master (outer) case height
160 mm
Pallet gross length
120 cm
Logistics data
Pallet gross width
80 cm
Pallet gross height
80 cm
Products per master (outer) case
1 pc(s)
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
5 pc(s)
Products per pallet (UK)
250 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
80 cm
Harmonized System (HS) code
48025590
Other features
Products per pallet
24 pc(s)
Recommended usage
Inkjet printing
Country Distributor
Portugal 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)