Viewsonic logo

Viewsonic X Series 22" Widescreen Multifunction LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29290
Info modified on:
07 Mar 2024, 15:34:52
Long product name Viewsonic X Series 22" Widescreen Multifunction LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

22" Widescreen Multifunction LCD 1680 x 1050@60Hz / 280cd/m²/ 5ms / WEBCAM

Viewsonic X Series 22" Widescreen Multifunction LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

Xtreme internet performance

ViewSonic’s 22” VX2255wmb/wmh widescreen LCDs deliver the ultimate in premium and desktop entertainment with their PANORAMIC WIDESCREEN ASPECT RATIOS. Designed for internet users, power gamers and movie fans, these displays will amaze you with their blur-free images thanks to super-fast ClearMotiv® 3ms video response times. The INTEGRATED 1.3 MEGAPIXEL WEBCAM connects you

to your family and friends via the internet like never before. These displays are also great for business applications that require working in multiple applications for two full-page documents simultaneously. Finished in premium gloss piano-black (wmb) or piano-key white (wmh), these displays bring style and excitement to any desktop.

Short summary description Viewsonic X Series 22" Widescreen Multifunction LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

Viewsonic X Series 22" Widescreen Multifunction LCD, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description Viewsonic X Series 22" Widescreen Multifunction LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

Viewsonic X Series 22" Widescreen Multifunction LCD. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.