location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF-S 18-55mm f/3.5-5.6 IS SLR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-S 18-55mm f/3.5-5.6 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2042B005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999419930
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Dec 2018 22:10:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF-S 18-55mm f/3.5-5.6 IS SLR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: SLR
  • - Lens structure (elements/groups): 11/9
  • - Aperture range (F-F): 3.5 - 5.6
  • - Maximum aperture number: 5.6
  • - Closest focusing distance: 0.25 m
Long product name Canon EF-S 18-55mm f/3.5-5.6 IS SLR :
The long product name of Canon EF-S 18-55mm f/3.5-5.6 IS SLR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF-S 18-55mm f/3.5-5.6 IS
More>>>
Canon EF-S 18-55mm f/3.5-5.6 IS SLR:
The official description of Canon EF-S 18-55mm f/3.5-5.6 IS SLR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact and affordable, the EF-S 18-55mm f/3.5-5.6 IS is the ideal general-purpose standard zoom. Its 4-stop Image Stabilizer provides great performance in low light conditions.


- Affordable, multi-purpose zoom
- Approx. 29-88mm equivalent focal length
- 4-stop Image Stabilizer
- Aspherical element
- Super Spectra coating reduces flare and ghosting
- Circular aperture for good bokeh
- Fast auto focus with 25cm close focusing distance

Versatile, compact telephoto.

Affordable, high-quality zoom
The EF-S 18-55mm f/3.5-5.6 IS is a high-quality, standard zoom lens that will appeal to photographers who prefer to travel light. With a focal length equivalent of 29-88mm in 35mm format, the lens’ wide zoom range is suitable for most general photography. For close-up work, auto focus continues to work at distances of just 0.25m (25cm) throughout the zoom range.

Image Stabilizer
To minimise risk of image blur, the EF-S 18-55mm f/3.5-5.6 IS incorporates Canon’s latest 4-stop compensation Image Stabilizer technology. This allows photographers to use shutter speeds up to 4 times slower with no perceptible increase in image blur - ideal for shooting in low light.

Aspherical lens element with Super Spectra coating
As well as ensuring true colour balance and sharp, high contrast images, Super Spectra coatings combat ghosting and flare by absorbing light reflecting off digital camera sensors or internal lens elements. An aspherical lens element delivers crisp, high contrast images even with the aperture fully opened.

Circular aperture
For shots taken at full aperture, a circular aperture diaphragm creates smooth, even bokeh (background blur), helping to emphasise subjects and remove distracting backgrounds.

Lead-free glass
Only environmentally-friendly, lead-free glass is used in the construction of the EF-S 18-55mm f/3.5-5.6 IS.

Accessories
The EF-S 18-55mm f/3.5-5.6 IS is supplied with a lens cap and dust cap. A lens hood (EW-60C) and lens case (LP814) are available as optional accessories.

Short summary description Canon EF-S 18-55mm f/3.5-5.6 IS SLR:
This short summary of the Canon EF-S 18-55mm f/3.5-5.6 IS SLR data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF-S 18-55mm f/3.5-5.6 IS, 11/9, 18 - 55 mm, Image stabilizer, Canon EF-S

Long summary description Canon EF-S 18-55mm f/3.5-5.6 IS SLR:
This is an auto-generated long summary of Canon EF-S 18-55mm f/3.5-5.6 IS SLR based on the first three specs of the first five spec groups.

Canon EF-S 18-55mm f/3.5-5.6 IS. Component for: SLR, Lens structure (elements/groups): 11/9, Closest focusing distance: 0.25 m. Camera brands compatibility: Canon. Diameter: 6.85 cm, Filter size: 5.8 cm, Length: 70 mm. Magnification: 0.34x

Lens system
Component for *
SLR
Lens structure (elements/groups) *
11/9
Aperture range (F-F)
3.5 - 5.6
Focal length range
18 - 55 mm
Minimum aperture number *
3.5
Number of diaphragm blades
6
Closest focusing distance *
0.25 m
Maximum aperture number *
5.6
Focal length (35mm film equivalent)
29 - 88 mm
Minimum focal length (35mm film equiv)
29 mm
Lens system
Maximum focal length (35mm film equiv)
88 mm
Lens mount interface *
Canon EF-S
Image stabilizer
Yes
Performance
Camera brands compatibility *
Canon
Weight & dimensions
Length
70 mm
Weight
200 g
Diameter *
6.85 cm
Filter size *
5.8 cm
Other features
Magnification
0.34x
Source Testseek summary Average rating
Reviews
Updated:
2013-03-25 23:01:46
Uk has collected 15 expert reviews for Canon EF-S 18-55mm f/3.5-5.6 IS SLR and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
photoreview.com.au
Updated:
2013-03-25 23:01:10
Supplied as a basic kit lens with entry-level Canon DSLRs, the EF-S 18-55mm f/3.5-5.6 IS lens covers a focal length range equivalent to 28.2 to 88mm in 35mm format. This is a good choice of focal lengths for general photography and will suit subjects a...
0%
photo.net
Updated:
2013-03-25 23:01:12
The EF-S 18-55IS is the latest incarnation of Canons general purpose "Kit Lens" for the Digital Rebel line of DSLRs. This time Canon has added a new Image Stabilization (IS) system to the lens, which they claim can add as much as 4 stops of extra sta...
0%
photozone.de
Updated:
2013-03-25 23:01:15
The resolution capabilities of the Canon EF-S 18-55mm f/3.5-5.6 IS is amazing even based on the EOS 50D. The lens resolution may no longer reach the limits of the sensor resolution (as it did on the EOS 350D) but the quality level remains very high th...
0%
whatdigitalcamera.com
Updated:
2013-03-25 23:01:20
Canon’s new 18-55mm zoom is an attractive proposition thanks to its relatively cheap price and the inclusion of image stabilisation. The lens is a lightweight, easy-to-use design that has a folded zoom action where the front element moves out, then in...
Good Fantastic value for money...
Bad Poor manualfocusing experience...
Bottom line In short, the need to achieve a low price-point has compromised performance slightly but for users who want an affordable, yet versatile, point-and-shoot lens the Canon EF-S 18-55mm f/3.5-5.6 IS is worthy of consideration. What We Like: Fantastic value...
85%
Slrgear.com
Updated:
2013-03-25 23:01:36
The Canon 18-55mm ƒ/3.5-5.6 IS EF-S lens is a remarkable upgrade to the standard kit-style lens. Even if youre not interested in the image stabilization thats been added, the addition of the aspherical lens element (and whatever other fine-tun...
0%
Kenrockwell.com
Updated:
2013-03-25 23:01:41
Canon Announced this lens along with the new Canon 40D. Its an inexpensive ($199) basic lens which adds image stabilization (IS) to the previous 18-55mm EF-S II lens. Im an IS addict, so I think this lens is a great idea for general shooting. This C...
0%
bobatkins.com
Updated:
2013-03-25 23:01:44
Canon EF-S 18-55/3.5-5.6IS USM - Image Stabilized kit lensCanon have introduced an Image Stabilized version of their 18-55/3.5-5.6 USM kit lens. I have no further details at the moment except that the price will be $199.99 and availability is current...
0%
Slrgear.com
Updated:
2014-11-05 01:14:19
The real news here is the inclusion of Canon's image stabilization, typically seen only in higher-end glass. With a touted performance of four extra stops, it should make a real difference in the photography of the average user.Canon digital SLR cameras w...
Bottom line The Canon 18-55mm ƒ/3.5-5.6 IS EF-S lens is a remarkable upgrade to the standard kit-style lens. Even if you're not interested in the image stabilization that's been added, the addition of the aspherical lens element (and whatever other fine-tuning the le...
0%
The-digital-picture.com
Updated:
2014-11-05 01:14:19
The Canon EF-S 18-55mm f/3.5-5.6 IS Lens review is coming.
0%
dxomark.com
Updated:
2015-07-02 01:10:52
This is the second and final part of our comprehensive lens recommendations for the new entry-level Canon EOS Rebel T5 / 1200D. This time we've assessed zoom lenses from both the Canon and third party makers to see how well they perform on the camera, and...
26%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)