location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD Pro Webcam C920
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000768 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206027923
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 289354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:21:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1920 x 1080 pixels
  • - Full HD
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Mounting type: Clip
  • - Black
Warranty: 2-year limited hardware warranty
Long product name Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black :
The long product name of Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD Pro Webcam C920 - Full HD 1080p 1920 x 1080, USB 2.0
More>>>
Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black:
The official description of Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full HD 1080p video calling on Skype®
Your loved ones will see the real you in breathtaking Full HD clarity—only on the C920 and Skype.

H.264 video standard
You’ll enjoy faster, smoother video and better image quality with less demand on your computer thanks to H.264 encoding—the industry standard for HD video.

HD 720p video calls
You’ll get 720p video calling on most major instant messaging services, including Windows Live™ Messenger, and Logitech Vid HD.

Full HD 1080p recording
You can record in breathtaking, widescreen Full HD 1080p at 30 frames-per-second (fps). Plus, with H.264 encoding, your computer doesn’t have to work as hard for you to get great video.

One-click to Facebook®
You can easily capture HD video (1080p) and upload in no time to Facebook, Twitter™ or YouTube™—thanks to H.264, an advanced compression technology.

Autofocus
The 20-step autofocus is more responsive, more sensitive and more intelligent. So whether your kids won’t stop moving or you’re trying to capture your latest dance moves, the C920 delivers razor-sharp images (from 10 cm and beyond) for every occasion.

Carl Zeiss® optics
You’ll enjoy razor-sharp images from a lens designed with the help of one of the pioneers in the industry.

Natural stereo audio
You can be sure your loved ones will hear the real you thanks to dual stereo mics.

Stable mounting clip
The versatile clip with rubberized bumpers helps hold your webcam securely in place on your desktop or laptop monitor. Plus, it’ll even mount on a tripod.

15-megapixel snapshots
You can send brilliant 15-megapixel snapshots (software enhanced) to the people you care about.

Short summary description Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black:
This short summary of the Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech HD Pro Webcam C920, 1920 x 1080 pixels, Full HD, H.264, USB 2.0, Black, Clip

Long summary description Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black:
This is an auto-generated long summary of Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black based on the first three specs of the first five spec groups.

Logitech HD Pro Webcam C920. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Video formats supported: H.264. Interface: USB 2.0, Product colour: Black, Mounting type: Clip. Package width: 72 mm, Package depth: 191 mm, Package height: 227 mm. Bundled software: Logitech Vid HD. Minimum RAM: 2048 MB

Performance
Maximum video resolution *
1920 x 1080 pixels
Camera HD type *
Full HD
Video formats supported
H.264
Photo feature
Yes
Auto focus
Yes
Noise reduction
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product colour *
Black
Mounting type *
Clip
Built-in flash *
No
USB powered
Yes
Cable length
1.8 m
Packaging data
Package width
72 mm
Package depth
191 mm
Package height
227 mm
Package weight
441.3 g
Packaging content
Manual
Yes
Bundled software
Logitech Vid HD
System requirements
Minimum RAM
2048 MB
Internet connection required
Yes
Logistics data
Harmonized System (HS) code
85258900
Master (outer) case width
314 mm
Master (outer) case length
397 mm
Master (outer) case height
241 mm
Master (outer) case gross weight
4.23 kg
Other features
Minimum processor
2.4 GHz Intel Core 2 Duo
USB required
Yes
Colour
Yes
Compatible operating systems
Windows XP (SP3), Windows Vista, Windows 7 (32-bit/64-bit)
Source Testseek summary Average rating
Reviews
Updated:
2013-08-01 03:33:26
Uk has collected 48 expert reviews for Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
digitalversus.com
Updated:
2013-08-01 03:33:24
This week we're reviwing Logitech's new top-of-the-range webcam, the HD Pro C920, which boasts a Full HD sensor with 1920 x 1080 pixels, stereo mics and a handy autofocus function...
Good Good image quality (day and night), Smooth image (day and night), Excellent audio quality, Comprehensive software supplied, Standard screw thread for tripod...
Bad No horizontal swivel function...
Bottom line Logitech's C920 is a new high-end webcam that's even better than the excellent C910 it's due to replace. Picture quality and sound quality are top-notch. It's a cut above all the other webcams we've reviewed...
100%
goodgearguide.com.au
Updated:
2016-11-02 06:28:13
As convenient as the built-in webcam on your PC might be, washed-out video and tinny audio probably won't instill confidence in your professionalism when Skyping with a client or broadcasting to legions of loyal followers. Logitech's HD Pro Webcam C920 ca...
0%
pinoyunboxing.com
Updated:
2016-11-20 03:49:32
Expert video review...
Bottom line The Logitech c920 isn't just for your ordinary skype webcam. It gives you more than that. Whether it's low-light or well-lit condition, this PRO webcam is every-blogger/vlogger/unboxer/livestream user's must have camera. Somehow after using this webcam, I...
0%
gadgetreview.com
Updated:
2014-02-09 01:35:33
Billed as the first webcam that actually supports 1080p over Skype and 720p with other video calling services, Logitech's HD Pro Webcam C920 is the best step you can take if you're in the market for your first webcam or if it's been a few years since you'...
Good Crystal clear 1080p calls through Skype without needing to change any settings, Stylish soft blue recording lights means that you know when you're on the air without being distracted, Builtin stereo microphones capture audio wonderfully and from a virtual...
Bad Some of the extra features seem to make the software less stable, Camera has less than 90 degrees of swivel, but the camera is small and light enough that it can be creatively worked around, Packaged software inexplicably does not support 1080p video call...
Bottom line Michael Radon 5.0 5.0 The Logitech HD Pro Webcam C920 lives up to the “pro” in its name, taking car...
100%
nikktech.com
Updated:
2014-07-27 01:29:09
Back in 1994 when i first got my first internet access (via a 33.6k modem) video calling was almost impossible to have not only due to very slow download/upload speeds but also because at the time there were only just a couple of chat programs compatible...
Good Build Quality, Audio/Video Quality, Full HD 1080p (Recording And Calls/Skype), 15 Megapixel Stills, Stereo Sound Via Dual Noise Canceling Mics, Base With Tripod Support, Dual LEDs, Design, Bundled Software...
Bad Price (For Some), Occasional White Balance Issue...
Bottom line The C910 HD Pro Webcam was the best consumer oriented high definition webcam to ever land in my hands up until 2011 (not a small thing) although not very surprising since we are talking about a product designed and manufactured by Logitech. Of course that...
0%
runaroundtech.com
Updated:
2015-03-01 18:02:56
A foray into the world of webcams will reveal a diverse population of various shapes, sizes, and functions. In recent years, the need for an external webcam, for “average Joe consumers” has dramatically dropped due to the inclusion of one in just about ev...
Good Fantastic lens, simple design and usability...
Bad Framerate can drop during video calls...
0%
pcworld.com_techhive.com
Updated:
2016-11-02 06:28:13
As convenient as the built-in webcam on your PC might be, washed-out video and tinny audio probably won't instill confidence in your professionalism when Skyping with a client or broadcasting to legions of loyal followers. Logitech's HD Pro Webcam C920 ca...
Good Clear, balanced picture, Great stereo audio, 1080p video chats over Skype...
Bad List price is on the higher end for consumer webcams...
Bottom line Most computer webcams can't match the Logitech HD Pro Webcam C920's excellent video-call quality...
90%
pureoverclock.com
Updated:
2016-11-02 06:28:13
LOGITECH has been designing peripherals to help others enjoy a better experience since 1981. They started with the mouse and reinvented it several times over the years. They have since expanded into other devices like webcams. I will be looking at the C92...
Good Being awarded the first webcam to support 1080p streaming...
Bad The regular webcam software is required to make the webcam work and no RGB lighting...
Bottom line There are a few cons with the C920. The regular webcam software is required to make the webcam even work because the driver is built in. After that, you can choose not to run it if you prefer. I also would have preferred at this price point to allow the b...
0%
Laptopmag.com
Updated:
2016-11-02 06:28:13
With a picture that's usually grainy and lacking detail, your laptop's integrated webcam really doesn't cut it when you're streaming on Twitch, Skyping with grandma or dialing in to an important business meeting. In those cases, we highly recommend the $6...
Good Sharp, clear photos and video, Long cord, Wide field of view...
Bad Buggy software...
Bottom line The Logitech HD Pro Webcam C920 takes very clear photos and videos, which makes the camera perfect for Skype chats and conferencing...
90%
pcgamer.com
Updated:
2017-12-29 07:19:53
Despite it not being Black Friday or Cyber Monday, Logitech's fantastic C920 webcam is on sale right now for its lowest price ever: $46 on Amazon. Well, it was $1 cheaper on December 11th, but heck, even at $1 more, it's still a great deal.The C920 is ou...
0%
venturebeat.com
Updated:
2018-02-06 04:20:20
For the last five years, the Logitech C920 has been the best affordable webcam for streamers and content creators. The problem is that if you wanted to upgrade, you would have a hard time finding a significantly better option without spending hundreds of...
Bottom line Overall, I still think C920 from Logitech is a great webcam for livestreaming and YouTube. You can get it for $60 — and it is often on sale for around $45. That's a great deal for something that is definitely good enough. The Kiyo, however, is better, and...
0%
lifewire.com
Updated:
2020-02-24 09:29:23
Inexpensive webcam options abound in online marketplaces. They boast HD video with built-in microphones, but they are almost always too good to be true and promise more than they can deliver. But what about more expensive options? We tested the Logitech C...
Good True HD on a big screen, Quality audio recording, Sturdy, sleek design, Stable mounting system...
Bad Autofocus problems, Camera doesn't rotate...
Bottom line An excellent webcam at a steep price.The Logitech C920 Pro HD Webcam is an excellent webcam that takes HD video and quality audio. Plus, the base makes it sturdy when it's mounted on a screen. The C920 is only marred by some autofocus problems, distractin...
82%
gadgetreview.com
Updated:
2020-08-22 22:59:13
The Logitech HD Pro Webcam C920 automatically encodes to H.264 as a standard feature, meaning you don't have to do anything unusual to start recording in HD. Once the discreet and stylish blue LED's on the sides of the lens light up, you know you're looki...
Good Crystal clear 1080p calls through Skype without needing to change any settings, Stylish soft blue recording lights means that you know when you're on the air without being distracted, Built-in stereo microphones capture audio wonderfully and from a virtua...
Bad Some of the extra features seem to make the software less stable, Camera has less than 90 degrees of swivel, but the camera is small and light enough that it can be creatively worked around, Packaged software inexplicably does not support 1080p video call...
100%
toptenreviews.com
Updated:
2020-08-22 22:59:13
The Logitech C920 HD Pro is a design classic in the world of computing. While it's an older model now, it's still one of the best webcams you can buy, and will work perfectly for modern video conferencing and streaming. If you're looking for something tha...
Good Captures and streams in 1080p, Relatively cheap, Easy to use and fix to monitor...
Bad Recorded audio sounds a little muffled at times, An older model...
Bottom line This Logitech webcam offers the best of everything. It shoots and streams in 1080p at 30 fps, it records dynamic stereo audio, and it can even produce stills at up to 15 megapixels...
45%
Brand Image Product code Product Stock Price from
Logitech HD C615 webcam 1920 x 1080 pixels USB 2.0 Black Logitech HD C615 webcam 1920 x 1080 pixels USB 2.0 Black
(show image)
960-000736 HD Webcam C615 0.00
(excl. VAT)
0 (incl. VAT)
Logitech B910 HD webcam 5 MP USB 2.0 Black Logitech B910 HD webcam 5 MP USB 2.0 Black
(show image)
960-000684 B910 HD 0.00
(excl. VAT)
0 (incl. VAT)
Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB Black Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB Black
(show image)
960-000635 HD Webcam C270 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Disclaimer Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black:
Disclaimer

_x000D_
© 2018 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered.
_x000D_
Microsoft, Windows, and the Windows logo are trademarks of the Microsoft group of companies. Mac is a trademark of Apple Inc. FaceTime is a trademark of Apple Inc., registered in the U.S. and other countries. Android and Chrome OS are trademarks of Google Inc.
All other trademarks are the property of their respective owners.