BIC logo

BIC Cristal Gel Black 40 pc(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27053
Info modified on:
03 Jun 2018, 07:39:28
Long product name BIC Cristal Gel Black 40 pc(s):

0.8/0.6 mm, PVC free, 40 pcs

Short summary description BIC Cristal Gel Black 40 pc(s):

BIC Cristal Gel, Black, Black, 0.6 mm, 0.8 mm, Water-based ink, Box

Long summary description BIC Cristal Gel Black 40 pc(s):

BIC Cristal Gel. Writing colours: Black, Product colour: Black, Line width: 0.6 mm. Package type: Box. Quantity per pack: 40 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.